EN
  • EN
  • DE

AD626ARZ-REEL

Part No AD626ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8SOIC / Differential Amplifier 1 Circuit 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Slew Rate 0.22V/µs
-3db Bandwidth 100 kHz
Voltage - Input Offset 50 µV
Current - Supply 1.5mA
Current - Output / Channel 12 mA
Voltage - Supply Span (Min) 2.4 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD626
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD626ARZ-REELTR,AD626ARZ-REELDKR,AD626ARZ-REELCT,AD626ARZ-REEL-ND
Standard Package 2,500
Win Source Part Number 1319719-AD626ARZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD626ARZ-REEL CAD Model

Description

Analog Devices Inc. AD626ARZ-REEL Differential Amplifier

The AD626ARZ-REEL is a high-performance differential amplifier designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This amplifier is part of their extensive range of amplifiers and linear products, tailored to meet the demanding requirements of industrial, medical, and communication applications.

The AD626ARZ-REEL comes in a compact and efficient surface-mount package, specifically a 7-lead SOIC (Small Outline Integrated Circuit) format. It is supplied on a reel, making it suitable for automated assembly processes and mass production environments.

Key Features

  • Wide Input Range: The amplifier is capable of single-ended or differential input ranges of ±10 volts at a gain of 10, and ±200 mV at a gain of 1000, ensuring flexibility across a wide array of signal amplitudes.
  • Programmable Gain: With external resistors, the gain can be set from 1 to 1000, providing designers with the ability to tailor the amplifier's performance to specific application requirements.
  • High CMRR (Common-Mode Rejection Ratio): The AD626ARZ-REEL offers a high CMRR of 86 dB min at G = 10, which is essential for applications where noise rejection is critical.
  • Low Power Consumption: The device operates with a supply voltage range from ±2.3 V to ±18 V, ensuring compatibility with a variety of supply voltages while maintaining a low power consumption profile.
  • Easy to Use: The amplifier's user-friendly features include no external components for fixed gains of 10 and 100, and the flexibility to use a single resistor for other gain settings.

Applications

The AD626ARZ-REEL is versatile and can be used in various applications such as:

  • Battery-powered instruments due to its low power consumption
  • Industrial process controls where precision signal amplification is required
  • Data acquisition systems, benefiting from its programmable gain and wide input range
  • Medical instrumentation, where accuracy and reliability are paramount
  • Strain gage amplifiers, thanks to its high CMRR and programmable gain

With its combination of flexibility, performance, and ease of use, the AD626ARZ-REEL differential amplifier from Analog Devices Inc. is an excellent choice for engineers and designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.4049 $82.8098
3+ $33.9733 $101.9199
5+ $32.9117 $164.5585
7+ $31.8500 $222.9500
9+ $30.7883 $277.0947
11+ $27.6033 $303.6363
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess