EN
  • EN
  • DE

AD8211YRJZ-RL

Part No AD8211YRJZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 0.25% SOT23-5 / Current Monitor Regulator High/Low-Side SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.25%
Voltage - Input -2V ~ 65V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number AD8211
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD8211YRJZ-RL,AD8211YRJZ-RL-ND,AD8211YRJZ-RLTR,ANAANAAD8211YRJZ-RL,AD8211YRJZ-RLDKR,AD8211YRJZ-RLCT
Standard Package 10,000
Win Source Part Number 1321024-AD8211YRJZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8211YRJZ-RL CAD Model

Description

Product Overview: AD8211YRJZ-RL from Analog Devices Inc.

The AD8211YRJZ-RL is a high-bandwidth, high-voltage, current shunt monitor from Analog Devices Inc., a leading company in the field of high-performance analog technology. This precision device is designed to accurately measure current across shunts in a variety of applications, including motor control, power management, and battery monitoring systems.

Key Features:

  • High Common-Mode Voltage Range: The AD8211YRJZ-RL is capable of operating with common-mode voltages from -2V to +65V, making it suitable for both low-side and high-side current sensing in high voltage systems.
  • Wide Bandwidth: It offers a wide bandwidth of 500 kHz, which allows for fast response times in dynamic systems and accurate AC current measurements.
  • High Accuracy: With a typical gain error of ±1%, the device ensures precise current measurement, which is crucial for system reliability and efficiency.
  • Low Offset Voltage: The low input offset voltage of ±2 mV max at room temperature contributes to the accurate sensing of small differential voltages across a shunt resistor.
  • Robust Design: The device is designed to withstand electrostatic discharge (ESD) events and is specified over the extended industrial temperature range of -40°C to +125°C.
  • Compact Package: The AD8211YRJZ-RL comes in a small form factor SOT-23 package, making it ideal for space-constrained applications.

Applications:

The AD8211YRJZ-RL's versatility allows it to be integrated into a wide range of applications, including:

  • Automotive battery management systems
  • Power supply monitoring
  • Overcurrent protection circuits
  • Industrial process controls
  • Portable instrumentation

With its combination of high accuracy, robustness, and ease of use, the AD8211YRJZ-RL from Analog Devices Inc. is an ideal choice for engineers looking for a reliable current sensing solution. The device's ability to handle high voltage levels and its fast response time make it an essential component in the design of sophisticated electronic systems.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $12.5357
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Texas Instruments
IC CURRENT MONITOR 3.5% 8VSSOP
Lowest to $1.9424
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $3.8203
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,150 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess