EN
  • EN
  • DE

AD8278BRMZ-R7

Part No AD8278BRMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8MSOP / Differential Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.4V/µs
Gain Bandwidth Product 1 MHz
Voltage - Input Offset 50 µV
Current - Supply 200µA
Current - Output / Channel 15 mA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8278
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8278BRMZ-R7TR,ANAANAAD8278BRMZ-R7,AD8278BRMZ-R7DKR,2156-AD8278BRMZ-R7,AD8278BRMZR7,AD8278BRMZ-R7CT,-2735-AD8278BRMZ-R7CT
Standard Package 1,000
Win Source Part Number 1321751-AD8278BRMZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8278BRMZ-R7 CAD Model

Description

Product Overview: AD8278BRMZ-R7 from Analog Devices Inc.

The AD8278BRMZ-R7 is a versatile linear amplifier from Analog Devices Inc., designed to meet a wide range of application needs with its precision features and robust packaging. This amplifier is part of the AD8278 series, which is well-regarded for its low power, high accuracy, and ease of use in various electronic circuits.

Key Features

  • Dual Supply Voltage: The AD8278BRMZ-R7 operates on a dual supply voltage ranging from ±3 V to ±18 V, or a single supply of 5 V to 36 V, providing flexibility in various system designs.
  • Low Offset Voltage: It boasts a low input offset voltage, which enhances the precision of the amplifier in critical applications where signal integrity is paramount.
  • High Common-Mode Rejection Ratio (CMRR): With a high CMRR, the device effectively minimizes the influence of common-mode noise, which is crucial in applications like data acquisition systems and sensor signal conditioning.
  • Wide Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, making it suitable for use in harsh environments.
  • Robust Packaging: The AD8278BRMZ-R7 comes in a compact MSOP-8 (Mini Small Outline Package) that is both space-efficient and reliable for surface-mount technology (SMT) assembly processes.

Applications

The AD8278BRMZ-R7 is highly adaptable, making it an ideal choice for a variety of applications that require precision amplification. These include:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Industrial Process Controls
  • Medical Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8278BRMZ-R7 is no exception. The product is designed and manufactured to meet the highest standards of performance and reliability, ensuring that it can withstand the demands of professional and industrial applications.

Whether you are designing a sophisticated medical device or a robust industrial control system, the AD8278BRMZ-R7 offers the precision and durability you need. Its combination of features makes it a go-to amplifier for engineers looking for a reliable and high-performing component.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess