EN
  • EN
  • DE

AD8570ARU-REEL

Part No AD8570ARU-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER AMP OCTAL R-R 20-TSSOP / Buffer Amplifier 2 Circuit Rail-to-Rail 20-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Amplifier Type Buffer
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 6V/µs
-3db Bandwidth 6 MHz
Current - Input Bias 80 nA
Voltage - Input Offset 2 mV
Current - Supply 700µA (x2 Channels)
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number AD8570
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1345363-AD8570ARU-REEL
Ultra Librarian 3D Model Ultra Librarian AD8570ARU-REEL CAD Model

Description

Product Overview: AD8570ARU-REEL from Analog Devices Inc.

The AD8570ARU-REEL is a high-performance, precision operational amplifier from the renowned semiconductor manufacturer, Analog Devices Inc. This op-amp is part of Analog Devices' extensive range of amplifiers and comparators, known for their reliability and cutting-edge performance. The AD8570ARU-REEL is designed to meet a wide array of application requirements, ranging from industrial and automation systems to medical devices and precision instrumentation.

Key Features

  • Precision Performance: The AD8570ARU-REEL offers excellent accuracy and stability, which are vital for applications requiring precise signal amplification. Its low offset voltage and drift ensure that the signal integrity is maintained throughout the operating range.
  • Low Noise: With its low noise characteristics, this operational amplifier is ideal for audio applications and other sensitive circuits where noise can be a critical factor.
  • Single Supply Operation: The device can operate from a single power supply, simplifying the power supply design and making it suitable for battery-powered devices.
  • Wide Bandwidth: The op-amp provides a wide bandwidth, which is beneficial for high-speed signal processing applications.
  • Rail-to-Rail Output: The rail-to-rail output stage enables the amplifier to drive the output close to the power supply rails, maximizing the dynamic range in applications with limited supply voltage.

Product Specifications

The AD8570ARU-REEL comes in a TSSOP package, which is conducive for space-constrained applications. It is also available in reel packaging, making it suitable for automated assembly processes and high-volume production. The operational amplifier has an extended temperature range, ensuring reliable performance in various environmental conditions.

Applications

This versatile op-amp can be used in a multitude of applications, including:

  • Test and measurement equipment
  • Data acquisition systems
  • Medical instrumentation
  • Active filters and buffers
  • Portable devices and battery-powered applications

The AD8570ARU-REEL from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, precision amplifiers for the electronics industry. Its robust feature set and flexible operation make it an excellent choice for designers looking for an op-amp that delivers both performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess