EN
  • EN
  • DE

AD9544BCPZ

Part No AD9544BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK SYNCHRONIZER 48LFCSP / Clock Synchronizer IC 2.4GHz 2 48-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc.
Packaging Tray
Type Clock Synchronizer
PLL Yes
Input Differential or Single-Ended
Output CML, HCSL, LVDS or Single-Ended
Number of Circuits 2
Frequency - Max 2.4GHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Base Product Number AD9544
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9544BCPZ-ND,-2735-AD9544BCPZ,505-AD9544BCPZ
Standard Package 1
Win Source Part Number 1321338-AD9544BCPZ
Ultra Librarian 3D Model Ultra Librarian AD9544BCPZ CAD Model

Description

Analog Devices Inc. AD9544BCPZ: The Ultimate Clock Solution for Synchronization-Critical Applications

The AD9544BCPZ from Analog Devices Inc. is a highly sophisticated, multi-output network clock generator/synchronizer that ensures precise timing and synchronization for a wide array of applications. Designed to meet the rigorous demands of communication infrastructure, industrial, and enterprise systems, this device is engineered to deliver exceptional performance and reliability.

At the heart of the AD9544BCPZ lies its ability to provide jitter cleaning and synchronization for many systems, including wired and wireless infrastructure, data communication, and storage systems. This makes it an indispensable component in environments where accurate timing is paramount. The AD9544BCPZ is housed in a compact LFCSP (Lead Frame Chip Scale Package) form factor, making it suitable for space-constrained applications without compromising on functionality.

Key features of the AD9544BCPZ include:

  • Four independently configurable output channels that can be synchronized to one of the two DPLLs (Digital Phase-Locked Loops).
  • Support for various output types such as LVPECL, LVDS, and CMOS, catering to a diverse set of connectivity requirements.
  • Input references can range from 1 Hz to 750 MHz, providing flexibility in reference selection and system design.
  • Advanced holdover and hitless switching capabilities, ensuring continuous and reliable operation even in the event of reference failure.

With its robust feature set, the AD9544BCPZ excels in delivering a low-jitter clock output that can be locked to one of the selectable references. Whether the application involves synchronizing Ethernet ports in a switch, managing the timing of a cellular base station, or ensuring the precise operation of broadcast video equipment, the AD9544BCPZ stands out as a versatile and powerful solution.

For designers and engineers seeking a clock generation and distribution solution that can meet stringent synchronization requirements, the AD9544BCPZ from Analog Devices Inc. offers the perfect blend of performance, flexibility, and reliability. Its advanced technology ensures that your critical systems maintain their timing integrity for optimal performance.

Explore the possibilities with the AD9544BCPZ and experience the difference in your time-sensitive applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.6596 $57.6596
3+ $47.3105 $141.9315
4+ $45.8320 $183.3280
5+ $44.3536 $221.7680
6+ $42.8751 $257.2506
8+ $38.4398 $307.5184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess