EN
  • EN
  • DE

ADF4212LBCPZ-RL7

Part No ADF4212LBCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 20LFCSP / Clock/Frequency Synthesizer (RF/IF) IC 2.4GHz 1 20-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Clock/Frequency Synthesizer (RF/IF)
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 2.4GHz
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Base Product Number ADF4212
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number ADF4212LBCPZ-RL7TR,ADF4212LBCPZ-RL7CT,ADF4212LBCPZ-RL7DKR,ADF4212LBCPZ-RL7-ND
Standard Package 1,500
Win Source Part Number 1321391-ADF4212LBCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADF4212LBCPZ-RL7 CAD Model

Description

Product Overview: ADF4212LBCPZ-RL7

The ADF4212LBCPZ-RL7 from Analog Devices Inc. is a state-of-the-art dual fractional-N frequency synthesizer designed for high-performance wireless communication applications. This integrated circuit (IC) is a vital component in systems requiring precise frequency generation and modulation, such as base stations, wireless local loop systems, and satellite communication terminals.

Key Features

  • Frequency Range: The ADF4212LBCPZ-RL7 operates at a broad frequency range, making it suitable for a variety of radio frequencies (RF) applications.
  • Low Phase Noise: The device exhibits extremely low phase noise performance, crucial for maintaining signal integrity in communication systems.
  • Programmability: Users can program the device via a three-wire serial interface, allowing for easy integration and configuration within complex systems.
  • Dual Outputs: The synthesizer provides two outputs, enabling it to generate two distinct frequencies simultaneously, which is essential for advanced communication protocols.
  • Power Efficiency: Designed with power efficiency in mind, the ADF4212LBCPZ-RL7 helps in reducing the overall power consumption of the system it is integrated into.
  • Compact Package: The device comes in a 32-lead LFCSP (5x5mm) package, ensuring a minimal footprint on the system's PCB.

Applications

  • Wireless Base Stations
  • Wireless Local Loop Systems
  • Satellite Communication Terminals
  • Test Equipment
  • Private Mobile Radios

The ADF4212LBCPZ-RL7 synthesizer is equipped with a fractional-N divider, allowing for fine-tuning of the output frequency with high resolution. This feature is particularly important in modern digital communication systems where bandwidth efficiency and signal quality are paramount. Analog Devices Inc. has designed the ADF4212LBCPZ-RL7 to meet the rigorous demands of the wireless communications market, ensuring reliability and performance. By choosing this component, designers can be confident in the robustness and precision of their RF systems.

Ordering Information

The product is available in tape and reel packaging, denoted by the suffix '-RL7', which facilitates automated assembly processes. For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.8334 $89.8334
2+ $87.0260 $174.0520
3+ $84.2188 $252.6564
4+ $81.4115 $325.6460
5+ $72.9895 $364.9475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 562 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess