The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ADIS16136AMLZ

Part No ADIS16136AMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description GYROSCOPE DIGITAL 24MSM / Gyroscope Z (Yaw) ±450 380Hz SPI Module
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Category Sensors, Transducers>Motion Sensors - Gyroscopes
Manufacturer Analog Devices Inc.
Packaging Tray
Type Digital
Axis Z (Yaw)
Range °/s ±450
Sensitivity (LSB/(°/s)) 14007
Bandwidth 380Hz
Output Type SPI
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 120 mA
Features Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Case / Package Module
Base Product Number ADIS16136
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Other Part Number -2735-ADIS16136AMLZ
Standard Package 1
Win Source Part Number 1336506-ADIS16136AMLZ
Fake Threat In the Open Market 77

Description

ADIS16136AMLZ - High-Performance, Precision Gyroscope

The ADIS16136AMLZ is a state-of-the-art, precision angular rate sensor (gyroscope) from Analog Devices Inc., designed to meet the needs of demanding industrial and instrumentation applications. This high-performance gyro offers exceptional stability and reliability, making it an ideal choice for platform stabilization, navigation, robotics, and motion control systems.

Key Features and Benefits

  • Precision Sensing: The ADIS16136AMLZ provides precise measurement of angular velocity with a dynamic range of ±450°/sec and excellent linearity.
  • High Stability: It offers industry-leading bias stability and low noise density, which are critical for accurate and reliable measurements over time and temperature changes.
  • Compact and Rugged: Housed in a compact and robust laser-welded hermetic package (LCC), the ADIS16136AMLZ is designed to withstand harsh environments, making it suitable for both commercial and military applications.
  • Easy Integration: With a flexible SPI interface, this device can be easily integrated into a variety of systems without the need for complex programming or additional components.
  • Factory Calibration: The sensor is factory calibrated for sensitivity, bias, and alignment, which reduces the need for system-level calibration and accelerates time to market.
  • Power Efficiency: The ADIS16136AMLZ operates on a single supply voltage of 4.85 V to 5.15 V, optimizing power consumption for battery-powered devices.
  • Diagnostic Functions: It includes built-in self-test capabilities and status indicators that provide assurance of proper system operation.

Applications

  • Platform stabilization and control
  • Navigation and guidance systems
  • Robotics and unmanned vehicles
  • Instrumentation and test equipment
  • Industrial control systems

The ADIS16136AMLZ by Analog Devices Inc. sets a new standard for gyroscopic sensors by offering unmatched performance in a compact, rugged package. Whether for precise motion tracking or stable platform control, this gyroscope is engineered to deliver accurate and consistent results for the most challenging applications.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.