EN
  • EN
  • DE

ADP1720TRMZ5-EP-R7

Part No ADP1720TRMZ5-EP-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 50MA 8MSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 28V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.48V @ 50mA
Current - Output 50mA
Current - Quiescent (Iq) 80 µA
Current - Supply (Max) 2.115 mA
PSRR 83dB ~ 50dB (120Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADP1720
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-ADP1720TRMZ5-EP-R7-505
Standard Package 1,000
Win Source Part Number 1317017-ADP1720TRMZ5-EP-R7
Ultra Librarian 3D Model Ultra Librarian ADP1720TRMZ5-EP-R7 CAD Model

Description

ADP1720TRMZ5-EP-R7: High-Performance Voltage Regulator from Analog Devices Inc.

The ADP1720TRMZ5-EP-R7 is a cutting-edge voltage regulator component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is specifically designed to cater to the stringent requirements of high-reliability applications, providing precise voltage regulation and outstanding performance.

Key Features

  • Output Voltage: The ADP1720TRMZ5-EP-R7 offers a fixed output voltage, ensuring a stable and reliable power supply for sensitive electronic circuits.
  • High Output Current: Capable of delivering up to 50 mA of output current, this voltage regulator can power a wide range of components and devices without compromising on efficiency.
  • Low Dropout Voltage: With a low dropout voltage, the device maintains regulation even when the supply voltage is very close to the output voltage, making it ideal for battery-powered applications.
  • Thermal Shutdown and Current Limiting: Built-in thermal shutdown and current limiting features protect the device and the application from damage due to over-current or excessive heat conditions.
  • Extended Temperature Range: The ADP1720TRMZ5-EP-R7 is designed to operate over an extended temperature range, making it suitable for use in harsh environments.
  • Enhanced Product (EP) Version: As an EP version, this product meets higher standards of quality and reliability, required for military or aerospace applications.

Applications

The ADP1720TRMZ5-EP-R7 is versatile and can be used in a variety of applications including:

  • Portable and battery-powered devices
  • Microprocessor/ microcontroller or FPGA power supplies
  • Automotive electronics
  • Industrial control systems
  • Aerospace and defense equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADP1720TRMZ5-EP-R7 is no exception. This product is part of their Enhanced Product line, designed to meet the rigorous standards of military and aerospace applications, ensuring high performance and reliability.

With its robust feature set and proven reliability, the ADP1720TRMZ5-EP-R7 from Analog Devices Inc. is an excellent choice for designers and engineers looking for a high-quality voltage regulator for their critical applications.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess