EN
  • EN
  • DE

ADP1740ACPZ-0.75R7

Part No ADP1740ACPZ-0.75R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 0.75V 2A 16LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 16-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 3.6V
Voltage - Output (Min/Fixed) 0.75V
Current - Output 2A
Current - Quiescent (Iq) 800 µA
Current - Supply (Max) 1.8 mA
PSRR 65dB ~ 54dB (1kHz ~ 100kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-WQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (4x4)
Base Product Number ADP1740
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP1740ACPZ075R7,2156-ADP1740ACPZ-0.75R7,-2735-ADP1740ACPZ-0.75R7DKR,ADP1740ACPZ-0.75R7DKR,ADP1740ACPZ-0.75R7TR,-2735-ADP1740ACPZ-0.75R7CT,ANAANAADP1740ACPZ-0.75R7,ADP1740ACPZ-0.75R7CT,ADP1740ACPZ-0.75R7-ND
Standard Package 1,500
Win Source Part Number 1323649-ADP1740ACPZ-0.75R7
Ultra Librarian 3D Model Ultra Librarian ADP1740ACPZ-0.75R7 CAD Model

Description

The ADP1740ACPZ-0.75R7 is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in semiconductor solutions. This regulator is tailored to deliver a stable and precise output voltage, making it an ideal choice for sensitive electronics that require a consistent power supply.

Key Features

  • Output Voltage: Fixed at 0.75V, providing a stable and reliable voltage for low-voltage applications.
  • High Accuracy: Boasts excellent load and line regulation, ensuring minimal deviation in output, even with fluctuations in input voltage or variations in load.
  • Low Dropout: Features a low dropout voltage, enabling it to continue providing a regulated output even when the input-to-output voltage differential is small.
  • Current Capacity: Capable of delivering up to 2A of continuous output current, making it suitable for a range of power-hungry applications.
  • Thermal Performance: The ADP1740ACPZ-0.75R7 comes in a 10-lead LFCSP (Lead Frame Chip Scale Package) that offers excellent thermal performance and a compact footprint.
  • Protection Features: Includes overcurrent protection and thermal overload protection, enhancing the reliability and longevity of both the regulator and the application it powers.

Applications

The ADP1740ACPZ-0.75R7 is versatile and can be used in a wide array of applications, including but not limited to:

  • FPGAs and DSPs power supplies
  • High-performance portable devices
  • Data communication equipment
  • Medical and healthcare systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADP1740ACPZ-0.75R7 is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring consistent performance and reliability.

Ordering Information

The product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. The part number for ordering is ADP1740ACPZ-0.75R7, and it is recommended to check with Analog Devices Inc. or authorized distributors for availability and pricing.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess