EN
  • EN
  • DE

ADP1763ACPZ-1.0-R7

Part No ADP1763ACPZ-1.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1V 3A 16LFCSP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 3A 16-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 1.98V
Voltage - Output (Min/Fixed) 1V
Voltage Dropout (Max) 0.145V @ 3A
Current - Output 3A
Current - Quiescent (Iq) 8 mA
Current - Supply (Max) 16 mA
PSRR 62dB ~ 33dB (10kHz ~ 1MHz)
Control Features Enable, Power Good, Soft Start
Protection Features Current Limit, Thermal Overload
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Base Product Number ADP1763
Other Names 505-ADP1763ACPZ-1.0-R7DKR,-2735-ADP1763ACPZ-1.0-R7DKR,ADP1763ACPZ-1.0-R7DKR,ADP1763ACPZ-1.0-R7CT,ADP1763ACPZ-1.0-R7TR,ADP1763ACPZ-1.0-R7TR,505-ADP1763ACPZ-1.0-R7TR,-2735-ADP1763ACPZ-1.0-R7CT,ADP1763ACPZ-1.0-R7CT,505-ADP1763ACPZ-1.0-R7CT,ADP1763ACPZ-1.0-R7DKR
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1245002-ADP1763ACPZ-1.0-R7
Ultra Librarian 3D Model Ultra Librarian ADP1763ACPZ-1.0-R7 CAD Model

Description

ADP1763ACPZ-1.0-R7: Low-Dropout Linear Regulator by Analog Devices Inc.

The ADP1763ACPZ-1.0-R7 is a high-performance, low-dropout linear regulator (LDO) designed by Analog Devices Inc., a leader in the semiconductor industry. This LDO offers an optimal balance between performance and efficiency, making it an excellent choice for a wide range of applications that require a stable and precise voltage supply.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 1.0V, which is suitable for powering sensitive electronic components that require a stable power supply.
  • High Accuracy: It boasts excellent load and line regulation, ensuring a consistent output even under varying input conditions and load demands.
  • Low Dropout Voltage: The ADP1763ACPZ-1.0-R7 operates with a very low dropout voltage, minimizing power loss and improving overall system efficiency.
  • Current Capability: This LDO can deliver up to 3A of continuous output current, making it capable of powering a wide array of devices.
  • Package: Housed in a compact 16-lead LFCSP (Lead Frame Chip Scale Package), the ADP1763ACPZ-1.0-R7 is designed for space-constrained applications.
  • Thermal Performance: With its excellent thermal performance, the device can operate reliably over a wide temperature range.
  • Protection Features: It includes several built-in protection features such as overcurrent protection, thermal overload protection, and reverse leakage protection, ensuring the longevity and reliability of both the regulator and the system it powers.

Applications:

The ADP1763ACPZ-1.0-R7 is versatile and can be used in various applications, including:

  • Telecommunications
  • Networking Equipment
  • Servers and Storage Systems
  • RF and Baseband Power Supplies
  • Portable and Battery-Powered Equipment
  • Industrial and Medical Equipment

With its superior dropout performance and robust protection features, the ADP1763ACPZ-1.0-R7 from Analog Devices Inc. is an ideal solution for systems that demand high efficiency and precision voltage regulation. Its compact package and high current capability make it a versatile component for modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0602 $57.1806
7+ $15.6391 $109.4737
10+ $15.1504 $151.5040
14+ $14.6617 $205.2638
18+ $14.1730 $255.1140
24+ $12.7068 $304.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess