EN
  • EN
  • DE

ADR121AUJZ-REEL7

Part No ADR121AUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.24% TSOT6 / Series Voltage Reference IC Fixed 2.5V V ±0.24% 5 mA TSOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Product Status Obsolete
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 5 mA
Tolerance ±0.24%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 18µVp-p
Voltage - Input 2.8V ~ 18V
Current - Supply 95µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-6
Base Product Number ADR121
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADR121AUJZREEL7,ADR121AUJZ-REEL7DKR,ADR121AUJZ-REEL7CT,ADR121AUJZ-REEL7TR
Standard Package 3,000
Win Source Part Number 1316919-ADR121AUJZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADR121AUJZ-REEL7 CAD Model

Description

Product Overview: ADR121AUJZ-REEL7 by Analog Devices Inc.

The ADR121AUJZ-REEL7 is a precision 2.048V voltage reference from Analog Devices Inc., renowned for its high accuracy and stability. This product is part of the ADR121 series and is designed to be a reliable component in various applications, including data conversion, battery-powered devices, and precision instrumentation.

This voltage reference is available in a compact TSOT-23 package, making it an ideal choice for space-constrained applications. It is supplied on a 7-inch reel, which is suitable for automated assembly processes, ensuring efficient manufacturing and reduced production costs.

Key Features:

  • Output Voltage: Precisely set at 2.048V, which is often used as a reference for 12-bit ADCs and DACs, facilitating direct interfacing with these data converters without the need for additional scaling.
  • High Accuracy: The ADR121AUJZ-REEL7 boasts an initial accuracy of ±0.1% and a low temperature coefficient, ensuring minimal deviation over the full temperature range of -40°C to +125°C.
  • Low Dropout Voltage: This voltage reference can operate with a very low dropout voltage, enhancing its performance in battery-powered applications where power efficiency is critical.
  • Low Noise: Designed to produce a low 10μVp-p (0.1 Hz to 10 Hz) noise level, making it suitable for high-precision and low-noise systems.
  • Long-Term Stability: Exhibits excellent long-term stability, which is crucial for maintaining consistent performance in systems requiring a stable reference over time.

Applications:

  • Data Acquisition Systems
  • Portable and Battery-Powered Equipment
  • Precision Instrumentation
  • Industrial Process Control Systems
  • Automotive Electronics

In summary, the ADR121AUJZ-REEL7 by Analog Devices Inc. is a top-tier choice for engineers and designers who require a stable and precise voltage reference. Its combination of accuracy, low power consumption, and compact form factor make it a versatile component for a wide range of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess