EN
  • EN
  • DE

ADSP-21363YSWZ-2AA

Part No ADSP-21363YSWZ-2AA
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 200MHZ EPAD 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Tray
Product Status Active
Type Floating Point
Interface DAI, SPI
Clock Rate 200MHz
Non-Volatile Memory ROM (512kB)
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.00V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP Exposed Pad
Supplier Device Package 144-LQFP-EP (20x20)
Base Product Number ADSP-21363
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1321849-ADSP-21363YSWZ-2AA
Ultra Librarian 3D Model Ultra Librarian ADSP-21363YSWZ-2AA CAD Model

Description

The ADSP-21363YSWZ-2AA is a high-performance, 32-bit digital signal processor (DSP) from the reputable manufacturer Analog Devices Inc. Designed to cater to a wide array of applications, this DSP is part of the SHARC® processor family, well-known for its exceptional computational power and large on-chip memory.

This particular model boasts a core clock speed that ensures efficient processing for demanding applications. It is equipped with 2MB of integrated RAM, which allows for the execution of complex algorithms and processes without the need for external memory components. The DSP's architecture is optimized for audio, industrial, and general-purpose applications that require high-speed signal processing capabilities.

Key Features:

  • High Performance: With its 32-bit architecture, the ADSP-21363YSWZ-2AA delivers powerful processing capabilities suitable for high-end audio and industrial applications.
  • Large On-Chip Memory: The inclusion of 2MB of RAM facilitates the handling of large data sets and complex algorithms without external memory, leading to simplified system design and improved performance.
  • Flexible Peripheral Set: This DSP includes a variety of peripherals such as serial ports, timers, and parallel I/O, providing versatility and ease of integration into various system designs.
  • Advanced Debugging Features: Equipped with sophisticated debugging tools, the processor allows for efficient troubleshooting and development, reducing time to market for products.

The ADSP-21363YSWZ-2AA is housed in a 100-lead LQFP (Low Profile Quad Flat Package) that ensures a compact footprint on system boards, making it an ideal choice for space-constrained applications. Its robust design and reliability make it a go-to choice for engineers and designers looking for a DSP that can deliver both performance and durability.

Whether you are developing advanced audio equipment, engaging in high-speed data acquisition, or creating sophisticated control systems, the ADSP-21363YSWZ-2AA from Analog Devices Inc. is engineered to meet your demanding signal processing requirements.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
ADSP-SC584W REV 1.2
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
DSP Fixed-Point 16-Bit 40MHz 40MIPS 100-Pin LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARC 266MHZ LP 100LQFP
Lowest to $68.4549
Analog Devices Inc.
DSP MULTIPROCESSOR
Need more? Email Us
Analog Devices Inc.
ADSP-21584 450 MHZ PROCESSOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess