EN
  • EN
  • DE

ADUC841BCPZ8-3

Part No ADUC841BCPZ8-3
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 56LFCSP / 8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 8.38MHz 8KB (8K x 8) FLASH 56-LFCSP-VQ (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor 8052
Core Size 8-Bit
Speed 8.38MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, PSM, PWM, Temp Sensor, WDT
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 2.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.6V
Data Converters A/D 8x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Base Product Number ADUC841
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ADUC841BCPZ83,ANAANAADUC841BCPZ8-3,2156-ADUC841BCPZ8-3
Standard Package 1
Win Source Part Number 1322612-ADUC841BCPZ8-3
Ultra Librarian 3D Model Ultra Librarian ADUC841BCPZ8-3 CAD Model

Description

The ADUC841BCPZ8-3 is a highly integrated, multifunctional microcontroller designed by Analog Devices Inc. that is specifically tailored for precision analog control systems and instrumentation applications. This microcontroller is a member of the ADUC8xx series, which are known for their high performance and on-chip data acquisition systems.

Key Features:

  • High-Performance Core: At the heart of the ADUC841BCPZ8-3 lies a high-speed, 8-bit MCU core, allowing for efficient processing and control tasks.
  • Integrated Analog Peripherals: This device boasts a range of on-chip analog peripherals including a 12-bit ADC with up to 8 multiplexed channels, a 12-bit DAC, and a programmable gain amplifier, enabling precise and flexible signal conditioning.
  • On-Chip Oscillator: An on-chip 32 kHz oscillator and a PLL (Phase-Locked Loop) provide a wide range of selectable clock speeds, ensuring versatile timing solutions for various applications.
  • Memory: The microcontroller is equipped with 62 KB of non-volatile Flash/EE memory, 4 KB of SRAM, and 2 KB of auxiliary Flash/EE memory for robust data and code storage.
  • Communication Interfaces: Multiple communication interfaces are included, such as I2C, SPI, and UART, offering excellent connectivity options for peripheral devices.
  • Extended Temperature Range: It operates effectively across an extended temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Power Efficiency: The ADUC841BCPZ8-3 is designed for low power consumption, supporting power-down modes for energy-saving operations.
  • Package: The device comes in a compact 56-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications:

The ADUC841BCPZ8-3 is versatile and can be used in a variety of applications, including industrial control systems, portable instrumentation, smart sensors, and battery-operated devices. Its precision analog features make it particularly well-suited for applications that require accurate data acquisition and control, such as process control, medical systems, and precision instrumentation.

With its robust set of features and capabilities, the ADUC841BCPZ8-3 from Analog Devices Inc. is a powerful microcontroller that delivers efficient performance, precision, and reliability for complex and demanding applications.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess