EN
  • EN
  • DE

ADV7125BCPZ170-RL

Part No ADV7125BCPZ170-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT A-OUT 48LFCSP / 8 Bit Digital to Analog Converter 3 48-LFCSP-VQ (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 8
Number of D/A Converters 3
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Voltage - Supply, Analog 3V ~ 3.6V, 5V
Voltage - Supply, Digital 3V ~ 3.6V, 5V
INL/DNL (LSB) ±0.5, ±0.25
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Case / Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Surface Mount
Base Product Number ADV7125
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-ADV7125BCPZ170-RL,ANAANAADV7125BCPZ170-RL
Standard Package 2,500
Win Source Part Number 1317907-ADV7125BCPZ170-RL
Ultra Librarian 3D Model Ultra Librarian ADV7125BCPZ170-RL CAD Model

Description

Analog Devices Inc.'s ADV7125BCPZ170-RL: High-Speed, Triple Channel Digital-to-Analog Converter

The ADV7125BCPZ170-RL by Analog Devices Inc. is a state-of-the-art triple channel, high-speed, digital-to-analog converter (DAC) that delivers exceptional performance for video and high bandwidth applications. This product is designed to meet the rigorous demands of advanced video systems, offering a seamless interface for graphics and video signals.

The ADV7125 operates with a 170 MHz conversion rate, making it suitable for high-resolution and high-frame-rate video applications. It features three high-speed 10-bit DACs, providing simultaneous output for RGB or YPbPr video formats. This level of precision ensures that images are rendered with high fidelity, exhibiting vibrant colors and sharp details, which is critical for professional video editing, broadcasting, and complex visualization tasks.

Enclosed in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), the ADV7125BCPZ170-RL is designed for space-constrained environments while still offering robust functionality. This packaging not only saves space but also helps in reducing parasitic inductance and capacitance, enhancing the overall signal integrity.

Key features of the ADV7125BCPZ170-RL include:

  • Triple 10-bit resolution DACs
  • High-speed operation up to 170 MHz
  • CMOS digital input levels
  • Internal voltage reference
  • Low glitch energy
  • Compatible with TTL/CMOS logic families
  • 48-lead LFCSP package for a compact footprint

This DAC is ideal for driving analog displays, projectors, and other video equipment, ensuring a high-quality display output. Its versatility makes it an excellent choice for a range of applications, including professional video and broadcast systems, medical imaging, industrial visualization, and high-end consumer electronics.

Analog Devices Inc. has a reputation for designing and manufacturing high-performance integrated circuits, and the ADV7125BCPZ170-RL is no exception. With its advanced features, this product is a testament to the company's commitment to providing innovative solutions that push the boundaries of video display technology.

For designers and engineers looking for a high-speed DAC with excellent video quality, the ADV7125BCPZ170-RL from Analog Devices Inc. is an exceptional choice that promises to deliver both performance and reliability.

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $34.2168
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.1739 $62.1739
2+ $51.0145 $102.0290
4+ $49.4203 $197.6812
5+ $47.8261 $239.1305
6+ $46.2319 $277.3914
8+ $41.4493 $331.5944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess