EN
  • EN
  • DE

ADXL344ACCZ-RL

Part No ADXL344ACCZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 256 (±2g) ~ 32 (±16g)
Bandwidth 0.05Hz ~ 1.6kHz
Output Type I2C, SPI
Voltage - Supply 1.7V ~ 2.75V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-VFLGA
Supplier Device Package 16-LGA (3x3)
Base Product Number ADXL344
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADXL344ACCZ-RLDKR,505-ADXL344ACCZ-RLTR,ANAANAADXL344ACCZ-RL,-2735-ADXL344ACCZ-RLDKR,505-ADXL344ACCZ-RLCT,ADXL344ACCZ-RL-ND,-2735-ADXL344ACCZ-RLCT,2156-ADXL344ACCZ-RL
Standard Package 5,000
Win Source Part Number 1336513-ADXL344ACCZ-RL
Ultra Librarian 3D Model Ultra Librarian ADXL344ACCZ-RL CAD Model

Description

Product Overview: ADXL344ACCZ-RL by Analog Devices Inc.

The ADXL344ACCZ-RL is a high-performance, low-power, 3-axis accelerometer with digital I2C/SPI interface protocols. Manufactured by Analog Devices Inc., a leader in precision signal processing, this accelerometer is designed for a wide range of applications, including mobile device motion detection, gaming, and personal navigation.

Key Features

  • Measurement Range: This device can measure acceleration with a full-scale range of ±2g/±4g/±8g/±16g, providing flexibility for different application requirements.
  • High Resolution: The ADXL344ACCZ-RL features high resolution (13-bit) measurement at up to ±16 g.
  • Low Power Consumption: Ideal for battery-powered devices, it has several modes that reduce power consumption, including a low power standby mode.
  • Advanced Features: It includes activity/inactivity sensing, tap/double tap detection, and free-fall detection, enhancing its utility for motion-based applications.
  • Compact and Robust: Housed in a small and thin LFCSP package, it is suitable for space-constrained applications and is robust enough to withstand up to 10,000 g shock survival.
  • Interface Options: The device supports both I2C and SPI interfaces, allowing for easy integration with most microcontrollers and processors.

Applications

The ADXL344ACCZ-RL's versatility makes it suitable for a broad array of applications, including but not limited to:

  • Smartphones and Tablets
  • Gaming Devices
  • Sports and Health Devices
  • Personal Navigation and Fitness Applications
  • Impact and Vibration Monitoring

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADXL344ACCZ-RL is built with the reliability and performance expected from a leading component manufacturer, ensuring that your applications have precise and reliable motion sensing capabilities.

For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. documentation for the ADXL344ACCZ-RL accelerometer.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0918 $50.9180
24+ $4.1779 $100.2696
38+ $4.0474 $153.8012
52+ $3.9168 $203.6736
67+ $3.7863 $253.6821
89+ $3.3946 $302.1194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 840 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess