EN
  • EN
  • DE

DS1801E-014

Part No DS1801E-014
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 45KOHM 65TAP 14TSSOP / Digital Potentiometer 45k Ohm 2 Circuit 65 Taps Serial Interface 14-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Taper Logarithmic
Configuration Potentiometer
Number of Circuits 2
Number of Taps 65
Resistance (Ohms) 45k
Interface Serial
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Features Cascade Pin, Mute, Zero-Cross Sense
Tolerance ±20%
Temperature Coefficient (Typ) 750ppm/°C
Mounting Surface Mount
Supplier Device Package 14-TSSOP
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 400
Base Product Number DS1801
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DS1801E014,2156-DS1801E-014-MA,MAXMAXDS1801E-014
Standard Package 1
Win Source Part Number 1321552-DS1801E-014
Ultra Librarian 3D Model Ultra Librarian DS1801E-014 CAD Model

Description

Product Overview: DS1801E-014 from Analog Devices Inc.

The DS1801E-014 is a high-precision digital potentiometer manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This particular component is designed to offer a reliable and flexible solution for applications requiring variable resistance settings controlled digitally.

Key Features

  • Resolution: The DS1801E-014 boasts a resolution of 256 positions, which allows for fine adjustment of the resistance value, providing precise control over the signal conditioning in a circuit.
  • Interface: It features a simple and intuitive digital interface for control, which can be easily interfaced with microcontrollers or other digital systems.
  • Durability: With a robust construction, the DS1801E-014 is designed to withstand industrial environments, ensuring a long operational life and stable performance.
  • Non-volatile Memory: The inclusion of non-volatile memory ensures that the resistance setting is maintained even when the power is turned off, making it ideal for applications that require a persistent setting.

Applications

The DS1801E-014 is suitable for a wide array of applications, including:

  • Adjustable power supplies
  • Automotive electronics
  • Portable devices and instrumentation
  • Audio control systems
  • Industrial control systems

Technical Specifications

Parameter Value
Resistance 10 kΩ
Tolerance ±20%
Operating Voltage 2.7V to 5.5V
Temperature Range -40°C to +85°C

The DS1801E-014 from Analog Devices Inc. is an excellent choice for designers looking for a reliable, high-resolution digital potentiometer. Its blend of durability, precision, and ease of use makes it an optimal component for a variety of electronic applications.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess