EN
  • EN
  • DE

LT1125MPSW#TRPBF

Part No LT1125MPSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16SO / General Purpose Amplifier 4 Circuit 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 4.5V/µs
Gain Bandwidth Product 12.5 MHz
Current - Input Bias 8 nA
Voltage - Input Offset 30 µV
Current - Supply 2.3mA (x4 Channels)
Voltage - Supply Span (Min) 8 V
Voltage - Supply Span (Max) 44 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SO
Base Product Number LT1125
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 1,000
Win Source Part Number 1319303-LT1125MPSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1125MPSW#TRPBF CAD Model

Description

Product Overview: LT1125MPSW#TRPBF from Analog Devices Inc.

The LT1125MPSW#TRPBF is a high-performance, precision operational amplifier (op-amp) manufactured by Analog Devices Inc., a leader in the design and production of integrated circuits. This particular model is part of the LT1125 series, which is known for its excellent accuracy and stability, making it an ideal choice for a wide range of applications including test equipment, medical devices, and industrial control systems.

Key Features

  • Low Noise: The LT1125MPSW#TRPBF boasts an exceptionally low voltage noise density, which ensures a clean and precise signal amplification, minimizing interference and distortion in sensitive applications.
  • High Speed: With a fast slew rate and wide bandwidth, this op-amp is capable of handling rapid signal changes efficiently, making it suitable for high-speed data acquisition and processing tasks.
  • Precision: High accuracy is guaranteed with the LT1125MPSW#TRPBF, featuring low input offset voltage and low total harmonic distortion (THD), ensuring precise signal reproduction and measurement.
  • Low Power Consumption: Despite its high-performance characteristics, the device maintains a low power consumption profile, which is critical for battery-powered or energy-sensitive applications.

Applications

The versatility of the LT1125MPSW#TRPBF allows it to be employed in a variety of complex electronic circuits. It is particularly well-suited for:

  • High-end audio equipment, where its low noise and high fidelity are crucial for quality sound reproduction.
  • Precision filters and sensors, where its accuracy and stability provide reliable and consistent performance.
  • Medical instrumentation, where its precision and low power consumption are essential for patient safety and device longevity.
  • Industrial automation systems, where its robustness and high speed enable precise control and monitoring of machinery.

Package and Availability

The LT1125MPSW#TRPBF comes in a surface-mount package, which is suitable for compact and high-density circuit designs. The "TRPBF" suffix indicates that the device is provided in tape and reel packaging, facilitating automated assembly processes for mass production. This product is lead-free and RoHS compliant, adhering to environmental standards and regulations.

In summary, the LT1125MPSW#TRPBF from Analog Devices Inc. stands out as a high-quality, versatile operational amplifier that meets the needs of sophisticated electronic systems where performance and reliability are non-negotiable.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $242.7186 $242.7186
2+ $217.6089 $435.2178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess