EN
  • EN
  • DE

LT1763MPDE-3#PBF

Part No LT1763MPDE-3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 500MA 12DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 12-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 0.45V @ 500mA
Current - Output 500mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Base Product Number LT1763
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1763MPDE3PBF,-2735-LT1763MPDE-3#PBF
Standard Package 91
Win Source Part Number 1323627-LT1763MPDE-3#PBF
Ultra Librarian 3D Model Ultra Librarian LT1763MPDE-3#PBF CAD Model

Description

Product Overview

The LT1763MPDE-3#PBF is a high-performance, low dropout linear regulator from Analog Devices Inc., designed to provide precision voltage control with minimal power dissipation. This regulator is part of the LT1763 series, well-known for its stability and reliability in various applications, including sensitive RF and telecommunications equipment.

Key Features

  • Output Voltage: The device is configured to deliver a fixed output voltage of 3V, which is ideal for logic circuits and other standard voltage requirements.
  • Low Dropout Voltage: It boasts an exceptionally low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss and improving overall system efficiency.
  • High Output Current: Capable of supplying up to 500mA of output current, the LT1763MPDE-3#PBF can easily handle moderate to high power requirements for a variety of circuits.
  • Low Noise: With a low noise output, this regulator is suitable for noise-sensitive applications such as audio and RF systems, ensuring clean and stable power delivery.
  • Stable with Low ESR Capacitors: The LT1763MPDE-3#PBF remains stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the capacitors needed for applications.
  • Thermal Protection: It includes built-in thermal protection to safeguard against overheating, thereby enhancing the durability and lifespan of the regulator.

Applications

The versatility of the LT1763MPDE-3#PBF makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Portable Electronics
  • Telecommunication Infrastructure
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Medical Equipment
  • Automotive Electronics

Package and Quality

The LT1763MPDE-3#PBF is offered in a 12-lead plastic DFN package, which is compact and suitable for space-constrained applications. The product adheres to the rigorous quality standards of Analog Devices Inc., ensuring high reliability and performance.

Conclusion

In summary, the LT1763MPDE-3#PBF from Analog Devices Inc. is a top-tier low dropout regulator that offers a combination of low noise, high output current, and excellent thermal protection. Its ability to work with low ESR capacitors and maintain stability across a range of conditions makes it a preferred choice for designers looking for a robust power management solution.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess