EN
  • EN
  • DE

LT3009EDC-2.5#TRMPBF

Part No LT3009EDC-2.5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 20MA 6DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 20mA 6-DFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 2.5V
Voltage Dropout (Max) 0.45V @ 20mA
Current - Output 20mA
Current - Quiescent (Iq) 6 µA
Current - Supply (Max) 1 mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Base Product Number LT3009
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3009EDC-2.5#TRMPBFTR,LT3009EDC-2.5#TRMPBFCT,-2735-LT3009EDC-2.5#TRMPBFCT,LT3009EDC-2.5#TRMPBF-ND,LT3009EDC-2.5#TRMPBFDKR,-2735-LT3009EDC-2.5#TRMPBFDKR
Standard Package 500
Win Source Part Number 1323643-LT3009EDC-2.5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3009EDC-2.5#TRMPBF CAD Model

Description

Product Overview: LT3009EDC-2.5#TRMPBF

The LT3009EDC-2.5#TRMPBF is a high-performance, low dropout linear regulator (LDO) from Analog Devices Inc., designed to provide precision voltage regulation with minimal power consumption. This LDO is ideal for battery-powered systems and portable applications due to its ultra-low quiescent current and small footprint.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.5V, suitable for a variety of low-voltage applications.
  • Low Dropout Voltage: With a low dropout voltage, the LT3009EDC-2.5#TRMPBF ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life.
  • High Output Accuracy: This regulator offers excellent output voltage accuracy, which is critical for sensitive electronic circuits that require precise voltage levels.
  • Ultra-Low Quiescent Current: The quiescent current is exceptionally low, making it an excellent choice for standby and sleep modes in battery-operated devices.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating and potential damage to the regulator and the system it powers.
  • Stable with Ceramic Capacitors: It is stable with ceramic output capacitors, providing flexibility in design and reducing the overall size of the power supply.
  • Current Limit Protection: The built-in current limit protection helps prevent damage to the regulator during fault conditions, such as output short circuits.

Applications

The LT3009EDC-2.5#TRMPBF is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless and RF systems
  • Microprocessor and microcontroller power supplies
  • Automotive electronics
  • Medical devices
  • Industrial instrumentation

Package and Quality

The regulator is offered in a compact, 6-lead DFN package, which is designed to occupy minimal space on a printed circuit board (PCB). Additionally, the LT3009EDC-2.5#TRMPBF is RoHS compliant and manufactured to meet the highest quality and reliability standards set by Analog Devices Inc.

With its combination of low power consumption, high accuracy, and small size, the LT3009EDC-2.5#TRMPBF is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3848 $63.8480
23+ $5.2391 $120.4993
35+ $5.0751 $177.6285
48+ $4.9111 $235.7328
61+ $4.7471 $289.5731
82+ $4.2562 $349.0084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 353 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess