EN
  • EN
  • DE

LT3065EMSE-1.2#PBF

Part No LT3065EMSE-1.2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 500MA 12MSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 12-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 1.2V
Voltage Dropout (Max) 0.51V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 110 µA
Current - Supply (Max) 25 mA
PSRR 78dB (120Hz)
Control Features Current Limit, Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Base Product Number LT3065
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT3065EMSE-1.2#PBF
Standard Package 37
Win Source Part Number 1316971-LT3065EMSE-1.2#PBF
Ultra Librarian 3D Model Ultra Librarian LT3065EMSE-1.2#PBF CAD Model

Description

Product Overview: LT3065EMSE-1.2#PBF

The LT3065EMSE-1.2#PBF, from Analog Devices Inc., is a high-performance, low dropout linear regulator (LDO) that delivers a continuous output current of up to 500mA. Designed for precision, this device offers an output voltage of 1.2V with remarkable accuracy and stability, making it an ideal choice for sensitive applications requiring a consistent power supply.

This LDO regulator features an adjustable output from 0.6V to 45V, which provides a versatile solution for a wide range of applications. With its wide input voltage range from 1.6V to 45V, the LT3065EMSE-1.2#PBF can operate efficiently in systems with varying power levels, ensuring reliable performance even in challenging conditions.

Key Features

  • Low Dropout Voltage: The LT3065EMSE-1.2#PBF boasts an ultra-low dropout voltage, which enhances its efficiency and allows for operation close to the input voltage.
  • Low Noise Output: With its low noise design, this LDO regulator is perfect for noise-sensitive applications such as precision instrumentation and RF supply lines.
  • High Output Accuracy: The device offers excellent output voltage accuracy, which ensures a stable and precise voltage supply for critical components.
  • Thermal Protection: It includes built-in thermal shutdown and current limit features, providing additional safety and reliability to the system.
  • Wide Operating Temperature Range: The LT3065EMSE-1.2#PBF is capable of operating over a wide temperature range, making it suitable for industrial and automotive applications.

Applications

The versatility and high-performance characteristics of the LT3065EMSE-1.2#PBF make it an excellent choice for a variety of applications, including:

  • Portable Electronic Devices
  • Automotive Power Supplies
  • Industrial Equipment
  • Medical Devices
  • Telecommunications Infrastructure

Encased in an MSOP-12 package, the LT3065EMSE-1.2#PBF is not only robust but also compact, allowing for integration into space-constrained designs without sacrificing performance. With its precision, reliability, and flexibility, this LDO from Analog Devices Inc. is an essential component for any design requiring a high-quality power solution.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess