EN
  • EN
  • DE

LT6012IS#TRPBF

Part No LT6012IS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SO / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series LT®
Package Tape & Reel (TR)
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.11V/µs
Gain Bandwidth Product 350 kHz
Current - Input Bias 20 pA
Voltage - Input Offset 35 µV
Current - Supply 135µA (x4 Channels)
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number LT6012
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260537-LT6012IS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6012IS#TRPBF CAD Model

Description

Product Overview: LT6012IS#TRPBF

The LT6012IS#TRPBF is a high-performance, low-power operational amplifier from Analog Devices Inc. This precision op-amp is designed to provide optimal performance in a wide range of applications, including industrial, automotive, and communication systems. It is well-suited for tasks that require high accuracy and stability, such as sensor interfacing, active filtering, and data acquisition systems.

Key Features

  • Low Power Consumption: The LT6012IS#TRPBF is engineered for efficiency, which makes it ideal for battery-powered devices and portable applications. It ensures that the system power budget is kept to a minimum without sacrificing performance.
  • High Precision: With its precision specifications, this op-amp provides excellent accuracy, making it suitable for critical measurement and control systems where precision is paramount.
  • Wide Supply Range: The device can operate from a wide range of supply voltages, offering flexibility in various power environments and making it compatible with both single and dual supply operations.
  • Robust Design: Packaged in a sturdy surface-mount package, the LT6012IS#TRPBF is designed to withstand harsh conditions and is characterized by its robustness and reliability over extended periods of use.
  • Low Offset Voltage: The low input offset voltage reduces the need for external calibration and simplifies circuit design by minimizing error.

Applications

  • Instrumentation Amplifiers
  • Data Acquisition Systems
  • Active Filters
  • Automotive Electronics
  • Portable Equipment

Product Specifications

The LT6012IS#TRPBF is characterized by its small footprint and surface-mount package, making it suitable for compact designs. It operates over an industrial temperature range, ensuring consistent performance in a variety of environments. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

As a product of Analog Devices Inc., a leader in the semiconductor industry, the LT6012IS#TRPBF is backed by the company's commitment to high-quality and innovative solutions. Whether for professional-grade industrial equipment or precision consumer electronics, this operational amplifier delivers the performance and reliability expected from a trusted manufacturer.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess