EN
  • EN
  • DE

LT6109IMS-2#TRPBF

Part No LT6109IMS-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 10MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LT6109
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1348479-LT6109IMS-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6109IMS-2#TRPBF CAD Model

Description

Analog Devices Inc. LT6109IMS-2#TRPBF Product Overview

The LT6109IMS-2#TRPBF is a high-performance, precision amplifier and comparator product from Analog Devices Inc., designed to cater to a broad range of applications including industrial, automotive, and communication systems. This versatile component is notable for its ability to handle high voltage inputs and its integrated fault detection capabilities, making it an ideal choice for safety-critical and high-reliability circuits.

Key Features

  • Amplifier and Comparator: The LT6109IMS-2#TRPBF combines an amplifier and comparator in a single package, providing a compact solution for circuit designs that require both functions.
  • Voltage Range: This device can operate with a wide supply voltage range, accommodating various power supply requirements and ensuring compatibility with multiple system levels.
  • High Accuracy: Precision is at the core of the LT6109IMS-2#TRPBF, offering high accuracy for both the amplifier and comparator, which is crucial for sensitive applications where precise signal processing is required.
  • Adjustable Threshold: The comparator's threshold can be adjusted, allowing for flexibility in setting trigger points according to specific application needs.
  • Integrated Fault Detection: With built-in fault detection, this device can identify issues such as overcurrent conditions, enhancing system safety and reliability.
  • Robust Design: The LT6109IMS-2#TRPBF is designed to be robust against harsh conditions, making it suitable for challenging environments often encountered in industrial and automotive applications.
  • MSOP Package: The product comes in a compact MSOP (Mini Small Outline Package) form factor, which is beneficial for space-constrained applications.

Applications

The versatile nature of the LT6109IMS-2#TRPBF allows it to be used in a variety of applications, such as:

  • Current Sensing in Motor Control
  • Overcurrent Protection Circuits
  • Battery Management Systems
  • Power Supply Monitoring
  • Automotive Safety Systems
  • Signal Processing

With its combination of precision, flexibility, and robustness, the LT6109IMS-2#TRPBF from Analog Devices Inc. stands out as a comprehensive solution for a multitude of electronic designs that require reliable and accurate signal amplification and comparison.

You May Also Be Interested in

Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9702 $161.9404
3+ $78.3583 $235.0749
4+ $75.7463 $302.9852
5+ $67.9105 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess