EN
  • EN
  • DE

LT6658AHMSE-2.5#PBF

Part No LT6658AHMSE-2.5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 6V 0.05% 16MSOP  /  Series, Dual Voltage Reference IC Adjustable (Fixed) 2.5V 6 VV ±0.05% 20 mA 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Reference Type Series, Dual
Output Type Adjustable (Fixed)
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 6 V
Current - Output 20 mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 1.5ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 4.5V ~ 36V
Current - Supply 3mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT6658
Other Names -2735-LT6658AHMSE-2.5#PBF
Standard Package 37
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250902-LT6658AHMSE-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT6658AHMSE-2.5#PBF CAD Model

Description

LT6658AHMSE-2.5#PBF - Precision Voltage Reference and Regulator

The LT6658AHMSE-2.5#PBF from Analog Devices Inc. is a state-of-the-art dual output precision voltage reference and regulator that offers high accuracy, low drift, and low noise performance. This component is designed to maintain precision under a variety of conditions, making it an ideal choice for high-end instrumentation, test equipment, and precision power supplies.

Key Features:

  • Output Voltage: Fixed 2.5V with excellent accuracy and stability.
  • Temperature Coefficient: Features a low temperature coefficient, ensuring minimal voltage variation across a wide temperature range.
  • Load Regulation: Exceptional load regulation characteristics to maintain steady output despite changes in load current.
  • Line Regulation: Superior line regulation to keep the output constant despite changes in input voltage.
  • Noise Performance: Low output noise for applications that demand a clean and stable voltage reference.
  • Supply Range: Wide supply range compatibility, ensuring flexibility across different power systems.
  • Package: Supplied in a compact MSOP-12 package, suitable for space-constrained applications.

Applications:

  • High-Precision Data Converters
  • Medical and Scientific Instrumentation
  • Automotive Electronics
  • Industrial Control Systems
  • Portable and Battery-Powered Equipment

The LT6658AHMSE-2.5#PBF is designed to deliver a precise voltage reference and power supply functionality in a single device. Its dual output allows for additional flexibility, enabling designers to use one output as a voltage reference while the other can be used as a regulator for powering sensitive analog circuitry. The combination of high precision and low power consumption makes it an excellent choice for precision applications that require a stable and accurate power source.

With its robust design and high reliability, the LT6658AHMSE-2.5#PBF from Analog Devices Inc. is a versatile component that meets the stringent requirements of a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2529 $57.0116
9+ $11.6947 $105.2523
14+ $11.3292 $158.6088
19+ $10.9638 $208.3122
24+ $10.5983 $254.3592
32+ $9.5019 $304.0608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess