EN
  • EN
  • DE

LT8636HV#PBF

Part No LT8636HV#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 42V,6A SYNCHRONOUSE STEP DOWN SI  /  Buck Switching Regulator IC Positive Adjustable 0.97V 1 Output 5A 20-TFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.97V
Voltage - Output (Max) 12V
Current - Output 5A
Frequency - Switching 200kHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-TFQFN Exposed Pad
Supplier Device Package 20-LQFN (4x3)
Base Product Number LT8636
Other Names -2735-LT8636HV#PBF,161-LT8636HV#PBF,505-LT8636HV#PBF,161-LT8636HV#PBF
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249893-LT8636HV#PBF
Ultra Librarian 3D Model Ultra Librarian LT8636HV#PBF CAD Model

Description

Product Overview: LT8636HV#PBF

The LT8636HV#PBF is a high-performance step-down switching regulator from Analog Devices Inc., designed to deliver efficient power conversion with robust features for demanding applications. This component is part of a family of monolithic regulators that offer a wide input voltage range, high operating frequency, and a compact footprint, making it an ideal solution for space-constrained and power-sensitive designs in various industries.

Key Features

  • Wide Input Voltage Range: The LT8636HV#PBF operates from an input voltage range of 3.4V to 65V, accommodating a variety of supply sources, including automotive batteries, industrial supplies, and more.
  • High Efficiency: With its synchronous rectification topology, this regulator achieves high efficiency at multiple load points, reducing thermal stress and improving system reliability.
  • Low EMI Emissions: The Silent Switcher® architecture minimizes electromagnetic interference (EMI), making it easier for the design to meet stringent EMI standards.
  • Adjustable Switching Frequency: The switching frequency can be set from 200kHz to 3MHz, allowing designers to optimize the balance between efficiency, external component size, and system performance.
  • Thermal Performance: The LT8636HV#PBF is designed with thermal management in mind, featuring a high thermal performance package that helps to dissipate heat effectively.

Applications

  • Automotive and Industrial Power Supplies
  • Telecommunications Infrastructure
  • Datacom and Telecom Systems
  • General Purpose Step-Down Power Conversion

Product Specifications

The LT8636HV#PBF offers a maximum continuous output current of 3.5A and supports a wide range of output voltages, which can be set from 0.97V up to the input voltage, ensuring versatility across different applications. Its robust design includes features such as internal compensation, a power good flag, and soft-start capability, which simplifies the design process and enhances system performance.

With its compact package and high level of integration, the LT8636HV#PBF from Analog Devices Inc. provides a reliable and efficient power conversion solution that meets the needs of modern electronic systems requiring low voltage, high current, and high efficiency.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3244 $61.2976
8+ $12.5738 $100.5904
13+ $12.1809 $158.3517
17+ $11.7880 $200.3960
22+ $11.3950 $250.6900
30+ $10.2163 $306.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess