EN
  • EN
  • DE

LT8640HUDC-1#PBF

Part No LT8640HUDC-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 5A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.97V 1 Output 5A 20-WFQFN, 18 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series Silent Switcher®1
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.97V
Voltage - Output (Max) 42V
Current - Output 5A
Frequency - Switching 210kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 20-WFQFN, 18 Leads, Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LT8640
Standard Package 91
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352149-LT8640HUDC-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT8640HUDC-1#PBF CAD Model

Description

Analog Devices Inc. LT8640HUDC-1#PBF Overview

The LT8640HUDC-1#PBF is a high-performance step-down regulator integrated into a compact QFN package, designed and manufactured by Analog Devices Inc. This advanced power management IC is engineered to provide efficient power conversion with minimal noise, making it an ideal solution for sensitive applications where power integrity is critical.

Key Features

  • High Efficiency: The LT8640HUDC-1#PBF features a high efficiency over a wide input voltage range, ensuring that energy loss is minimized during the power conversion process. This leads to cooler operation and improved reliability.
  • Low EMI Emissions: With Silent Switcher® architecture, the device minimizes electromagnetic interference (EMI), making it suitable for noise-sensitive applications such as precision instrumentation, automotive systems, and RF applications.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and fluctuating input conditions without compromising performance.
  • Fast Transient Response: The LT8640HUDC-1#PBF is designed to provide a quick response to changing loads, which helps maintain a stable output voltage during dynamic load conditions.
  • Adjustable Switching Frequency: Users can set the switching frequency according to their specific application requirements, offering flexibility in balancing efficiency and component size.
  • Thermal Management: The QFN package is optimized for excellent thermal performance, ensuring the device operates within its temperature range even under high power operation.

Applications

The LT8640HUDC-1#PBF is versatile and can be used in a wide array of applications, including but not limited to:

  • Automotive and Industrial Supplies
  • Data Communication Systems
  • Medical Diagnostic Equipment
  • Telecommunications Infrastructure
  • Portable Electronic Devices

Product Specifications

The product comes in a 3mm x 5mm QFN package and has an operating junction temperature range from -40°C to 125°C. It is RoHS compliant and designed to meet the rigorous standards set by Analog Devices Inc., ensuring quality and performance.

For engineers and designers seeking a reliable and efficient power solution, the LT8640HUDC-1#PBF by Analog Devices Inc. offers an excellent balance of performance, efficiency, and noise reduction, making it a top choice for powering today's sophisticated electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8285 $51.6570
5+ $21.1927 $105.9635
8+ $20.5304 $164.2432
11+ $19.8681 $218.5491
14+ $19.2059 $268.8826
18+ $17.2190 $309.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess