EN
  • EN
  • DE

LT8640SIV#WPBF

Part No LT8640SIV#WPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 42V, 6A SYNC BUCK SILENT SWITCHE / Buck Switching Regulator IC Positive Adjustable 0.97V 1 Output 6A 24-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.97V
Voltage - Output (Max) 42V
Current - Output 6A
Frequency - Switching 200kHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 24-TFQFN Exposed Pad
Supplier Device Package 24-LQFN (4x4)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT8640SIV#WPBF,-2735-LT8640SIV#WPBF
Standard Package 540
Win Source Part Number 1317488-LT8640SIV#WPBF
Ultra Librarian 3D Model Ultra Librarian LT8640SIV#WPBF CAD Model

Description

Analog Devices Inc. LT8640SIV#WPBF: High Performance Silent Switcher

The LT8640SIV#WPBF is a cutting-edge synchronous step-down regulator from Analog Devices Inc., renowned for its high efficiency and silent operation. Designed to cater to a wide range of applications, including automotive, industrial, and telecommunications, this component is a testament to Analog Devices' commitment to providing innovative power solutions.

Key Features

  • Wide Input Voltage Range: The LT8640SIV#WPBF operates from a 3.4V to 42V input voltage range, making it suitable for applications with varying input supplies, including those subjected to load dump and cold-crank conditions in automotive environments.
  • Ultra-Low Quiescent Current: Its ultra-low quiescent current ensures high efficiency at very low load currents, thereby extending battery life in battery-powered systems.
  • High Efficiency: With a peak efficiency of up to 95%, this regulator can deliver up to 6A of continuous output current while maintaining a high level of efficiency across a wide load range.
  • Silent Switcher Architecture: The Silent Switcher architecture minimizes EMI emissions, enabling the use of this component in noise-sensitive applications without compromising performance.
  • Fast Transient Response: The fast transient response of the LT8640SIV#WPBF ensures stable output voltage during rapid load changes, which is crucial for sensitive electronic systems.
  • Thermal Management: Housed in a thermally efficient 3mm x 5mm QFN package, the regulator effectively dissipates heat, enhancing system reliability and performance.

Applications

Due to its robust feature set, the LT8640SIV#WPBF is an ideal choice for a variety of demanding applications:

  • Automotive infotainment and telematics systems
  • Industrial control and automation
  • Telecommunications infrastructure
  • Portable electronics
  • Medical equipment

With its ability to combine low noise operation with high efficiency and a wide input voltage range, the LT8640SIV#WPBF from Analog Devices Inc. stands out as a versatile power solution for designers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2709 $51.3545
12+ $8.4274 $101.1288
19+ $8.1641 $155.1179
26+ $7.9007 $205.4182
33+ $7.6374 $252.0342
44+ $6.8473 $301.2812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess