EN
  • EN
  • DE

LT8711EFE#TRPBF

Part No LT8711EFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR SYNC 20 TSSOP / Buck, Boost, Buck-Boost, SEPIC Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 20-TSSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Output Type PWM
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost, Buck-Boost, SEPIC
Number of Outputs 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 42V
Frequency - Switching 100kHz ~ 750kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LT8711
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338196-LT8711EFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8711EFE#TRPBF CAD Model

Description

Analog Devices Inc. Product Overview: LT8711EFE#TRPBF

The LT8711EFE#TRPBF is a high-performance, synchronous step-down switching regulator controller from Analog Devices Inc., a leader in the semiconductor industry. This advanced component is designed to regulate output voltages from a wide range of input sources, making it an ideal choice for a variety of demanding applications that require precise voltage control and efficient power management.

Featuring a robust design, the LT8711EFE#TRPBF operates over an input voltage range of 4.5V to 42V, which allows it to accommodate fluctuations in supply voltage and ensures consistent performance even under challenging conditions. The device is capable of driving high current outputs with excellent line and load regulation, making it suitable for both simple and complex power supply designs.

One of the key features of the LT8711EFE#TRPBF is its synchronous rectification topology, which enhances efficiency by minimizing diode losses. This is particularly beneficial in applications where energy conservation is critical. Additionally, the controller supports a selectable fixed frequency from 100kHz to 750kHz or can be synchronized to an external clock, providing design flexibility and allowing for optimization of efficiency and component size.

The LT8711EFE#TRPBF is also equipped with a range of protective features to ensure reliable operation. These include overvoltage protection, overcurrent protection, and thermal shutdown. Its robust thermal performance is further enhanced by a thermally efficient TSSOP-20 package, which ensures safe operation even at high power levels or in high-temperature environments.

This versatile controller is suitable for a wide array of applications, including but not limited to, automotive power supplies, industrial systems, telecommunications infrastructure, and high-density distributed power systems. The LT8711EFE#TRPBF is available in a lead-free, RoHS-compliant package, which underscores Analog Devices Inc.'s commitment to environmentally responsible manufacturing.

With its advanced features, high reliability, and flexible design options, the LT8711EFE#TRPBF from Analog Devices Inc. is a top choice for engineers and designers looking to create efficient, high-performance power supply solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6192 $61.8576
7+ $16.9184 $118.4288
11+ $16.3897 $180.2867
15+ $15.8609 $237.9135
19+ $15.3323 $291.3137
26+ $13.7461 $357.3986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess