EN
  • EN
  • DE

LTC1655LCS8#TRPBF

Part No LTC1655LCS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 8SOIC / 16 Bit Digital to Analog Converter 1 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 16
Number of D/A Converters 1
Settling Time 20µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±8, ±0.5
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Mounting Type Surface Mount
Base Product Number LTC1655
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336915-LTC1655LCS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1655LCS8#TRPBF CAD Model

Description

Analog Devices Inc. LTC1655LCS8#TRPBF Overview

The LTC1655LCS8#TRPBF from Analog Devices Inc. is a high-performance, 16-bit digital-to-analog converter (DAC) that offers excellent accuracy and stability in a compact surface-mount package. This precision DAC is designed to meet the demanding requirements of advanced industrial, automotive, and communication applications where reliable and consistent analog outputs are critical.

Key Features

  • Resolution: 16-bit
  • Interface: Serial (SPI, QSPI, MICROWIRE)
  • Output Type: Voltage - Buffered
  • Settling Time: 4µs
  • Supply Voltage: Single supply operation from 4.5V to 5.5V
  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Operating Temperature: 0°C ~ 70°C
  • Mounting Type: Surface Mount
  • Lead-Free Status / RoHS Status: Lead-free / RoHS Compliant

Performance Attributes

The LTC1655LCS8#TRPBF boasts a number of features that make it a robust choice for precise analog signal generation. With a 16-bit resolution, this DAC offers a high degree of precision, ensuring that the analog output closely matches the digital input. The device's fast settling time of 4µs allows for quick updates to the output voltage, which is essential for dynamic systems that require rapid changes in the analog signal.

The DAC operates on a single 5V supply, simplifying power supply design and minimizing power consumption. The buffered voltage output can drive 10kΩ loads in parallel with 1000pF capacitive loads, offering a versatile output range suitable for a wide array of applications.

Applications

This DAC is ideal for use in systems that require high-precision analog signal control, such as:

  • Process control and industrial automation
  • Data acquisition systems
  • Automotive systems
  • Programmable logic controllers (PLCs)
  • Test and measurement equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1655LCS8#TRPBF is no exception. It comes in a reliable 8-SOIC package and is both lead-free and RoHS compliant, adhering to current environmental standards and ensuring compatibility with modern lead-free soldering processes.

Whether you're designing a sophisticated control system or looking to upgrade your existing equipment, the LTC1655LCS8#TRPBF offers the performance and reliability you need in a DAC.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1025 $78.2050
4+ $32.0836 $128.3344
6+ $31.0811 $186.4866
8+ $30.0785 $240.6280
10+ $29.0760 $290.7600
14+ $26.0684 $364.9576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess