EN
  • EN
  • DE

LTC2054HVMPS5#TRMPBF

Part No LTC2054HVMPS5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 1CIR TSOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.5V/µs
Gain Bandwidth Product 500 kHz
Current - Input Bias 3 pA
Voltage - Input Offset 0.5 µV
Current - Supply 175µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating -55°C ~ 150°C
Mounting Surface Mount
Case / Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LTC2054
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LTC2054HVMPS5#TRMPBF-ND,-2735-LTC2054HVMPS5#TRMPBFCT,LTC2054HVMPS5#TRMPBFTR,-2735-LTC2054HVMPS5#TRMPBFDKR,LTC2054HVMPS5#TRMPBFCT,LTC2054HVMPS5#TRMPBFDKR
Standard Package 500
Win Source Part Number 1319747-LTC2054HVMPS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2054HVMPS5#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2054HVMPS5#TRMPBF Precision Operational Amplifier

The LTC2054HVMPS5#TRMPBF is a high-performance, zero-drift operational amplifier (op-amp) from Analog Devices Inc., designed for precision applications that require low input offset voltage and drift over time and temperature. This op-amp is part of the LTC2054 series, known for its exceptional stability and accuracy, making it an ideal choice for instrumentation, medical devices, and industrial control systems.

One of the standout features of this product is its zero-drift architecture, which minimizes the input offset voltage and ensures that it does not change significantly with variations in temperature. This characteristic is crucial for applications that demand consistent performance over a wide range of operating conditions. The LTC2054HVMPS5#TRMPBF also boasts a low input bias current, further enhancing its precision capabilities.

The device operates from a single 2.7V to 5.5V power supply or from dual ±1.35V to ±2.75V supplies, providing design flexibility for various power environments. Additionally, the LTC2054HVMPS5#TRMPBF features a high output drive capability and is capable of driving heavy loads, which is beneficial for driving analog-to-digital converters (ADCs) or buffering signals to other parts of a circuit.

With a temperature range of -40°C to 125°C, the LTC2054HVMPS5#TRMPBF is suitable for harsh environments and can maintain its precision across a broad spectrum of temperatures. The device comes in a compact SOT-23 5-lead package, which is ideal for space-constrained applications where board real estate is at a premium.

The LTC2054HVMPS5#TRMPBF is also available in tape and reel packaging (denoted by the 'TR' in the part number), which facilitates efficient assembly processes for high-volume production. This packaging option ensures that the product can be easily integrated into automated pick-and-place manufacturing systems, reducing assembly time and costs.

In summary, the LTC2054HVMPS5#TRMPBF from Analog Devices Inc. is a highly precise, zero-drift operational amplifier that offers stability, flexibility, and reliability for a wide range of applications. Its low power consumption, small footprint, and robust performance make it an excellent choice for designers looking to enhance the accuracy and longevity of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5892 $79.7676
6+ $21.8167 $130.9002
9+ $21.1349 $190.2141
12+ $20.4532 $245.4384
15+ $19.7714 $296.5710
20+ $17.7262 $354.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 918 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess