EN
  • EN
  • DE

LTC3260IDE

Part No LTC3260IDE
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG CHARGE PUMP INV 14DFN / PMIC - Voltage Regulators - Linear Switching 1 Output Charge Pump 50kHz ~ 500kHz 14-DFN (4x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Manufacturer Analog Devices Inc.
Packaging Tube
Product Status Obsolete
Topology Charge Pump
Number of Outputs 1
Frequency - Switching 50kHz ~ 500kHz
Voltage/Current - Output 1 Adj, 100mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 4.5V ~ 32V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 91
Win Source Part Number 1317375-LTC3260IDE
Ultra Librarian 3D Model Ultra Librarian LTC3260IDE CAD Model

Description

Introducing the LTC3260IDE from Analog Devices Inc.

The LTC3260IDE is a versatile and high-performance integrated circuit designed by Analog Devices Inc., a leader in the semiconductor industry. This robust product is an inverting charge pump DC/DC converter with dual LDO (Low Dropout) regulators, making it an excellent choice for a wide range of applications that require a negative supply from a single positive input.

Key Features:

  • Inverting Charge Pump: The LTC3260IDE can generate a negative voltage from a positive input voltage, providing an inverting charge pump with adjustable output.
  • Dual Low Dropout Regulators: It includes two LDO regulators that can deliver up to 100mA of continuous output current each, ensuring stable and noise-free voltage supplies.
  • Wide Input Voltage Range: The device is capable of operating with an input voltage range from 4.5V to 32V, accommodating various power sources and conditions.
  • Adjustable Output Voltage: The output voltage is adjustable via external resistors, providing design flexibility to meet specific application requirements.
  • Low Quiescent Current: It features a low quiescent current, which makes it suitable for battery-operated devices and power-sensitive applications.
  • Overcurrent and Overtemperature Protection: The LTC3260IDE includes built-in protection features to safeguard the device against adverse conditions.

Applications:

The LTC3260IDE is ideal for use in a variety of applications, such as:

  • Industrial control systems
  • Portable and battery-powered equipment
  • Negative voltage generation for GaAsFET biasing
  • Automotive power systems
  • Low noise instrumentation

Product Specifications:

The LTC3260IDE is offered in a compact 14-lead DFN package, providing a space-saving solution for modern electronic systems. Its operating temperature range from -40°C to 125°C ensures reliability across a broad spectrum of environments and usage scenarios.

Whether you're designing sophisticated industrial machinery or portable consumer electronics, the LTC3260IDE from Analog Devices Inc. offers the performance, flexibility, and reliability you need to create efficient and durable power supply solutions.

You May Also Be Interested in

Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2487 $61.2435
10+ $10.0502 $100.5020
16+ $9.7362 $155.7792
22+ $9.4221 $207.2862
28+ $9.1080 $255.0240
37+ $8.1658 $302.1346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess