EN
  • EN
  • DE

LTC3261HMSE#TRPBF

Part No LTC3261HMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP INV 12MSOP / Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, Vin/2 1 Output 100mA 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 32V
Voltage - Output (Min/Fixed) -Vin, Vin/2
Current - Output 100mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Base Product Number LTC3261
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317339-LTC3261HMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3261HMSE#TRPBF CAD Model

Description

Product Overview: LTC3261HMSE#TRPBF from Analog Devices Inc.

The LTC3261HMSE#TRPBF is a high voltage, low noise, negative voltage inverting charge pump from Analog Devices Inc. that is designed to meet the needs of a wide array of applications requiring a reliable and efficient power supply solution. This device is capable of converting a positive input voltage into a negative output voltage with a wide input range of 4.5V to 32V, making it suitable for various industrial, automotive, and telecommunications applications.

Key Features

  • High Voltage Capability: The LTC3261HMSE#TRPBF can generate a negative output voltage from a positive input voltage, offering a wide input voltage range of 4.5V to 32V and an adjustable output voltage up to -32V.
  • Low Noise Performance: This device utilizes a switched-capacitor architecture that results in low output ripple and reduced electromagnetic interference (EMI), making it ideal for noise-sensitive applications such as precision instrumentation and audio circuits.
  • Efficient Operation: The charge pump operates with a quiescent current of only 1.5mA and includes a low current shutdown feature, ensuring efficient power usage and extended battery life in portable devices.
  • Thermal Protection: The LTC3261HMSE#TRPBF is equipped with thermal shutdown protection to prevent damage from overheating, enhancing the reliability and longevity of the device.
  • Robust Packaging: Housed in an MSOP-10 package, this component is designed for surface-mount technology (SMT), providing a compact footprint for space-constrained applications.
  • Automotive Applications: With its wide input voltage range and robust design, the LTC3261HMSE#TRPBF is suitable for automotive environments, where variable input voltages and harsh conditions are common.

Applications

The versatility of the LTC3261HMSE#TRPBF makes it an excellent choice for a variety of applications, including but not limited to:

  • Portable Instrumentation
  • Automotive Power Supplies
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • High Voltage Data Acquisition Systems
  • Negative Voltage Generators for Bias Supplies

With its combination of high voltage operation, low noise output, and efficient power management, the LTC3261HMSE#TRPBF from Analog Devices Inc. is a robust solution for designers looking to integrate a reliable negative voltage supply into their systems.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4779 $52.3453
17+ $6.1357 $104.3069
26+ $5.9440 $154.5440
35+ $5.7523 $201.3305
45+ $5.5605 $250.2225
61+ $4.9853 $304.1033
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess