EN
  • EN
  • DE

LTC3769MPUF#PBF

Part No LTC3769MPUF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/SEPIC 24QFN / Boost, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 60V
Frequency - Switching 105kHz ~ 760kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number LTC3769
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LTC3769MPUF#PBF-505,-2735-LTC3769MPUF#PBF
Standard Package 91
Win Source Part Number 1320768-LTC3769MPUF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3769MPUF#PBF CAD Model

Description

Product Overview: LTC3769MPUF#PBF by Analog Devices Inc.

The LTC3769MPUF#PBF is a high-performance DC/DC controller engineered by Analog Devices Inc., a company renowned for its expertise in designing innovative integrated circuits. This controller is specifically designed to cater to demanding applications that require efficient power management solutions. The LTC3769MPUF#PBF is a versatile component, ideal for telecommunications, industrial, automotive, and high-reliability systems.

Key Features and Benefits

  • Wide Input Voltage Range: The LTC3769MPUF#PBF operates over an extensive input voltage range, making it suitable for a variety of power sources, from single-cell batteries to multi-cell battery stacks and high voltage power rails.
  • Output Voltage Regulation: It provides precise output voltage regulation, which is critical for sensitive electronic devices that require stable power supply.
  • High Efficiency: With its advanced design, the controller ensures high efficiency power conversion, which is essential for reducing heat generation and improving system reliability.
  • Robust Temperature Performance: This product is designed to perform reliably in extreme temperature environments, making it an excellent choice for applications subject to harsh conditions.
  • Flexible Configuration: The LTC3769MPUF#PBF can be configured for various topologies, including boost, buck, buck-boost, and SEPIC, providing design flexibility to meet specific circuit requirements.
  • Programmable Switching Frequency: The switching frequency can be programmed, allowing designers to optimize the component for performance or component size.

Applications

With its robust design and flexible features, the LTC3769MPUF#PBF is well-suited for a range of applications, including but not limited to:

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • Portable Electronic Devices
  • High-Reliability Systems

The LTC3769MPUF#PBF by Analog Devices Inc. is a testament to the company's commitment to providing advanced solutions for complex power management challenges. Its combination of efficiency, reliability, and flexibility makes it an indispensable component for designers looking to create high-performance electronic systems.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess