EN
  • EN
  • DE

LTC4380IDD-4#PBF

Part No LTC4380IDD-4#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC LOW CUR SURGE STOPPER 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Manufacturer Analog Devices Inc.
Packaging Tube
Voltage - Clamping Vcc + 13.5V
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Voltage - Working 4 ~ 72V
Base Product Number LTC4380
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC4380IDD-4#PBF
Standard Package 121
Win Source Part Number 1320406-LTC4380IDD-4#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4380IDD-4#PBF CAD Model

Description

Analog Devices Inc. LTC4380IDD-4#PBF Surge Stopper

The LTC4380IDD-4#PBF from Analog Devices Inc. is a robust surge stopper that provides reliable protection for sensitive electronic components against high voltage spikes and surges. This compact, integrated circuit is designed to limit and clamp unwanted overvoltage conditions, ensuring the safety and longevity of your electronics.

Key Features

  • Wide Operating Voltage Range: The device supports an input voltage range of 4V to 72V, making it versatile for various applications, from automotive to industrial systems.
  • Low Quiescent Current: With its low quiescent current, the LTC4380IDD-4#PBF is an energy-efficient solution that won't drain your system's power when in standby mode.
  • Adjustable Output Clamp Voltage: Users can set the desired clamp voltage level to match the tolerance of the protected circuit.
  • Overcurrent Protection: The device includes features to prevent damage from overcurrent situations, such as short circuits or heavy load transitions.
  • Fast Response Time: The LTC4380IDD-4#PBF reacts quickly to voltage spikes, clamping them without significant delay to provide immediate protection.
  • Thermal Shutdown: To ensure the device itself is protected, it includes a thermal shutdown feature that activates if the internal temperature exceeds safe operating limits.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Avionics and Marine Systems
  • Portable and Battery-Powered Equipment
  • Surge Protection Modules

The LTC4380IDD-4#PBF is housed in a compact 8-lead DFN package with a low profile that is suitable for space-constrained applications. Its robust design conforms to the high-quality standards of Analog Devices Inc., ensuring reliable performance in the most challenging environments. Whether it's safeguarding automotive electronics against alternator load dumps or protecting sensitive avionics equipment, the LTC4380IDD-4#PBF is an ideal choice for engineers seeking a high-performance surge protection solution.

For detailed specifications, application notes, and additional resources, please visit the Analog Devices Inc. website or contact their technical support for assistance.

You May Also Be Interested in

STMicroelectronics
IC OVP PROTECTION POWERFLAT2X2
Lowest to $0.6115
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $1.6578
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Bourns Inc.
SURGE SUPP TBU DL 500MA 850V SMD
Lowest to $0.6285
Bourns Inc.
SURGE SUPP TBU 200MA 850VIMP SMD
Lowest to $1.1427
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9209 $50.7627
8+ $13.8838 $111.0704
12+ $13.4500 $161.4000
16+ $13.0161 $208.2576
20+ $12.5822 $251.6440
27+ $11.2806 $304.5762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess