EN
  • EN
  • DE

LTC4441IS8-1#PBF

Part No LTC4441IS8-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 5V ~ 25V
Logic Voltage - VIL, VIH 1.8V, 2V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Non-Inverting
Rise / Fall Time (Typ) 13ns, 8ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC4441
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC4441IS8-1#PBF
Standard Package 100
Win Source Part Number 1320034-LTC4441IS8-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4441IS8-1#PBF CAD Model

Description

Analog Devices Inc. LTC4441IS8-1#PBF Product Overview

The LTC4441IS8-1#PBF from Analog Devices Inc. is a robust, high voltage, N-channel MOSFET gate driver designed to operate in demanding environments that require high-efficiency power conversion and distribution. This component is ideal for driving high power MOSFETs in applications such as synchronous rectification, motor control, and high-density power supplies.

Constructed with an advanced silicon design, the LTC4441IS8-1#PBF is housed in an 8-lead SOIC package, ensuring a compact footprint for space-constrained applications. The device operates over a wide input voltage range of 8V to 80V, providing the flexibility needed for various high voltage applications. Its powerful 1.5A peak output current enables the driver to switch large MOSFETs quickly, reducing transition losses and improving overall efficiency.

One of the key features of this gate driver is its strong pull-down capability, which ensures the MOSFETs are held firmly off when not conducting. This is particularly important in high-speed and high-frequency applications, where minimizing the risk of shoot-through is crucial. Additionally, the LTC4441IS8-1#PBF is designed with an undervoltage lockout, which protects the device by turning off the driver if the supply voltage drops below a preset threshold.

The driver also includes a powerful 1Ω gate drive, which is capable of driving large gate capacitances with minimal delay. This feature, combined with its ability to operate at high temperatures, makes the LTC4441IS8-1#PBF a reliable choice for industrial and automotive applications where thermal management is a concern.

Furthermore, the LTC4441IS8-1#PBF offers a range of protection features such as adjustable turn-on and turn-off times, which can be set to optimize the switching characteristics for specific applications. The device also includes over-temperature protection, ensuring that it operates within safe temperature limits.

In summary, the LTC4441IS8-1#PBF from Analog Devices Inc. is a versatile and robust MOSFET gate driver that offers high voltage capability, strong drive performance, and essential protection features. Its compact size and wide operating range make it an excellent choice for designers looking to improve power efficiency and reliability in their high voltage applications.

You May Also Be Interested in

Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3833 $51.6831
17+ $6.0581 $102.9877
26+ $5.8688 $152.5888
36+ $5.6795 $204.4620
46+ $5.4902 $252.5492
61+ $4.9222 $300.2542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,563 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess