EN
  • EN
  • DE

LTC6101VHVBIS5#TRMPBF

Part No LTC6101VHVBIS5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT TSOT23-5 / Current Sense Amplifier 1 Circuit TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product 200 kHz
Current - Input Bias 100 nA
Voltage - Input Offset 150 µV
Current - Supply 350µA
Current - Output / Channel 1 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 100 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LTC6101
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-LTC6101VHVBIS5#TRMPBFDKR,505-LTC6101VHVBIS5#TRMPBFTR,LTC6101VHVBIS5#TRMPBFDKR-ND,-2735-LTC6101VHVBIS5#TRMPBFDKR,LTC6101VHVBIS5#TRMPBFCT,505-LTC6101VHVBIS5#TRMPBFCT,LTC6101VHVBIS5#TRMPBFTR-ND,LTC6101VHVBIS5#TRMPBFTR,LTC6101VHVBIS5#TRMPBFCT-ND,-2735-LTC6101VHVBIS5#TRMPBFCT,LTC6101VHVBIS5#TRMPBFDKR
Standard Package 500
Win Source Part Number 1319740-LTC6101VHVBIS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6101VHVBIS5#TRMPBF CAD Model

Description

Analog Devices Inc.

The LTC6101VHVBIS5#TRMPBF is a high voltage, high side current sense amplifier designed by Analog Devices Inc. to offer a precise, easy-to-use solution for current monitoring in a wide range of applications. This component is especially suitable for scenarios requiring accurate current measurement at high voltages, such as automotive systems, power management, battery monitoring, and industrial control systems.

Key Features

  • High Voltage Capability: The device can handle high side voltages up to 100V, making it suitable for high voltage systems.
  • Precision Current Sensing: The LTC6101VHVBIS5#TRMPBF provides accurate current measurement with minimal error, facilitating reliable system performance.
  • Low Offset Voltage: Its low input offset voltage ensures that the current measurement is accurate, even at low current levels.
  • Wide Operating Temperature Range: The device operates over a temperature range of -40°C to 125°C, making it robust for use in harsh environments.
  • High-Side Monitoring: High-side monitoring allows for the detection of current without interfering with the ground path of the monitored circuit.
  • Minimal External Components Required: The simplicity of the design means fewer external components are needed, saving space and cost.

Applications

  • Automotive Battery Management
  • Power Supply Monitoring
  • Motor Control
  • Overcurrent Protection
  • Industrial Process Control

Product Specifications

The LTC6101VHVBIS5#TRMPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications. It is provided in tape and reel packaging, making it suitable for automated assembly processes. As a product of Analog Devices, a leader in high-performance analog technology, this current sense amplifier is built with the quality and reliability that engineers around the world trust for their critical designs.

With its combination of high voltage operation, precision, and robustness, the LTC6101VHVBIS5#TRMPBF from Analog Devices Inc. stands out as an excellent choice for designers looking to enhance the safety, efficiency, and reliability of their electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess