EN
  • EN
  • DE

LTC6115HMS#WPBF

Part No LTC6115HMS#WPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 2 CIRCUIT 12MSOP / Current Sense Amplifier 2 Circuit Rail-to-Rail 12-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Amplifier Type Current Sense
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.06V/µs
Gain Bandwidth Product 530 kHz
-3db Bandwidth 200 kHz
Current - Input Bias 85 nA
Voltage - Input Offset 85 µV
Current - Supply 400µA (x2 Channels)
Current - Output / Channel 27 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Base Product Number LTC6115
Standard Package 37
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1339422-LTC6115HMS#WPBF
Ultra Librarian 3D Model Ultra Librarian LTC6115HMS#WPBF CAD Model

Description

The LTC6115HMS#WPBF is a high-performance current sense amplifier from Analog Devices Inc., designed to provide precision current monitoring solutions for a wide range of applications. This advanced component is housed in a compact MSOP-10 package, making it suitable for space-constrained applications without compromising functionality or accuracy.

Key Features

  • High Accuracy: The LTC6115HMS#WPBF offers a high level of accuracy, with a typical input offset voltage of just 450µV, ensuring precise current measurement across its operating range.
  • Wide Voltage Range: The device can operate over a wide supply voltage range from 4V to 60V, providing versatility in various power systems and battery-operated devices.
  • High Bandwidth: With a bandwidth of 800kHz, the LTC6115 is capable of tracking fast-changing currents, making it ideal for dynamic load conditions.
  • Low Power Consumption: This current sense amplifier is designed for energy efficiency, with a typical quiescent current of just 170µA, which is beneficial for power-sensitive designs.
  • Robust Design: The LTC6115HMS#WPBF is built to withstand harsh conditions and includes over-the-temperature and input common-mode range protections.

Applications

The versatility of the LTC6115HMS#WPBF makes it suitable for a variety of applications, including but not limited to:

  • Automotive battery monitoring
  • Power management systems
  • Telecommunications equipment
  • Data acquisition systems
  • Portable electronic devices

Product Specifications

Attribute Details
Manufacturer Analog Devices Inc.
Part Number LTC6115HMS#WPBF
Package / Case MSOP-10
Operating Temperature -40°C to +125°C
Supply Voltage 4V to 60V
Bandwidth 800kHz
Quiescent Current 170µA (Typical)

For designers and engineers looking for a reliable and accurate current sense solution, the LTC6115HMS#WPBF from Analog Devices Inc. offers an exceptional balance of performance, efficiency, and durability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess