EN
  • EN
  • DE

LTC6404HUD-4#PBF

Part No LTC6404HUD-4#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Manufacturer Analog Devices Inc.
Packaging Tube
Type ADC Driver
Applications Data Acquisition
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC6404
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 121
Win Source Part Number 1316693-LTC6404HUD-4#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6404HUD-4#PBF CAD Model

Description

The LTC6404HUD-4#PBF is a cutting-edge differential ADC (Analog-to-Digital Converter) driver designed by Analog Devices Inc. to deliver exceptional signal integrity in high-speed data acquisition systems. This component is an ideal solution for driving high-performance ADCs with resolutions from 12 to 18 bits.

Key Features

  • High-Speed Operation: The LTC6404HUD-4#PBF is capable of operating with a -3dB bandwidth of 1.8GHz, making it suitable for high-frequency signal processing applications.
  • Low Distortion: With a total harmonic distortion (THD) of -85dBc at 1MHz, this driver ensures the integrity of the signal is maintained, resulting in clear and accurate data conversion.
  • Low Noise: The device boasts an input-referred noise of just 1.1nV/√Hz, contributing to its high signal-to-noise ratio and making it perfect for precision measurement tasks.
  • Adjustable Output Common Mode Voltage: The output common mode voltage can be adjusted via an external pin, offering flexibility in interfacing with various ADCs.
  • Power Efficiency: With a supply current of 16.5mA per amplifier, the LTC6404HUD-4#PBF combines performance with power efficiency.

Applications

The LTC6404HUD-4#PBF is ideally suited for a range of demanding applications including:

  • High-speed data acquisition systems
  • Communications infrastructure
  • Medical imaging equipment
  • Test and measurement instruments

Product Specifications

Parameter Value
Bandwidth 1.8GHz
THD -85dBc at 1MHz
Input Noise 1.1nV/√Hz
Supply Current 16.5mA per amplifier

The LTC6404HUD-4#PBF is available in a compact QFN-24 package and is specified for operation from -40°C to 85°C, making it a robust choice for industrial applications.

You May Also Be Interested in

Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0150 $64.0300
4+ $26.2687 $105.0748
6+ $25.4478 $152.6868
9+ $24.6269 $221.6421
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess