EN
  • EN
  • DE

LTC6560HUD#WTRPBF

Part No LTC6560HUD#WTRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description SINGLE CHANNEL TRANSIMPEDANCE AM / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Transimpedance Amplifier
Applications LIDAR, Industrial Imaging
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC6560
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 161-LTC6560HUD#WTRPBFTR
Standard Package 2,500
Win Source Part Number 1319311-LTC6560HUD#WTRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6560HUD#WTRPBF CAD Model

Description

Analog Devices Inc. Presents the LTC6560HUD#WTRPBF Transimpedance Amplifier

Analog Devices Inc., a renowned leader in the semiconductor industry, introduces the LTC6560HUD#WTRPBF, a high-speed transimpedance amplifier (TIA) that is designed to offer a perfect blend of performance and reliability for a wide range of applications. The LTC6560 series is engineered to provide precision signal amplification in optical receivers, high-speed communications, LIDAR systems, and various test and measurement equipment.

The LTC6560HUD#WTRPBF boasts a wide bandwidth and low noise operation, making it an ideal choice for converting photodiode current into a voltage signal with high fidelity. This TIA can handle a wide dynamic range of input currents, thus ensuring accurate data acquisition in systems where light intensity can vary significantly.

Key Features:

  • Wide Bandwidth: The device offers a broad frequency response, enabling it to support high data rate applications.
  • Low Noise Performance: With its low input-referred noise, the LTC6560HUD#WTRPBF ensures a clean and precise signal amplification, which is critical for high-sensitivity applications.
  • High Transimpedance Gain: The amplifier provides a high transimpedance gain, which is essential for detecting low-level optical signals.
  • Adjustable Bandwidth: Designers can adjust the bandwidth to suit specific application needs, providing flexibility in system design.
  • Differential Output: This feature reduces common-mode noise and is beneficial for driving analog-to-digital converters (ADCs) effectively.
  • Compact Package: Housed in a small form factor, the LTC6560HUD#WTRPBF is suitable for space-constrained applications.

The LTC6560HUD#WTRPBF is built with the quality and expertise users have come to expect from Analog Devices Inc. Its robust design ensures stable operation over a wide temperature range, making it a reliable component for industrial and outdoor environments. Whether in fiber-optic communication systems or precision instrumentation, this transimpedance amplifier is poised to deliver unmatched performance where it matters most.

Integrating the LTC6560HUD#WTRPBF into your design will not only enhance signal processing capabilities but also contribute to the overall efficiency and accuracy of your system. Trust Analog Devices Inc. to provide cutting-edge solutions that push the boundaries of technology.

You May Also Be Interested in

Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess