EN
  • EN
  • DE

LTC6655CHMS8-4.096#TRPBF

Part No LTC6655CHMS8-4.096#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% 8MSOP  /  Series Voltage Reference IC Fixed 4.096V V ±0.05% 5 mA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 5 mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 0.25ppmp-p
Voltage - Input 4.596V ~ 13.2V
Current - Supply 7.5mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC6655
Other Names -2735-LTC6655CHMS8-4.096#TRPBFCT,505-LTC6655CHMS8-4.096#TRPBFDKR,-2735-LTC6655CHMS8-4.096#TRPBF,LTC6655CHMS8-4.096#TRPBFCT,LTC6655CHMS8-4.096#TRPBFTR,505-LTC6655CHMS8-4.096#TRPBFTR,LTC6655CHMS8-4.096#TRPBF,LTC6655CHMS8-4.096#TRPBFTR,LTC6655CHMS8-4.096#TRPBFDKR,-2735-LTC6655CHMS8-4.096#TRPBF,505-LTC6655CHMS8-4.096#TRPBFCT,LTC6655CHMS8-4.096#TRPBFCT,-2735-LTC6655CHMS8-4.096#TRPBFDKR,LTC6655CHMS8-4.096#TRPBFDKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250910-LTC6655CHMS8-4.096#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6655CHMS8-4.096#TRPBF CAD Model

Description

Analog Devices Inc. LTC6655CHMS8-4.096#TRPBF Voltage Reference

The LTC6655CHMS8-4.096#TRPBF from Analog Devices Inc. is a high-precision, low-noise, low-drift voltage reference part that offers a stable and reliable performance for a wide array of applications. This component is designed to provide a precise 4.096V output, which is a common reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry.

Constructed using advanced techniques, the LTC6655CHMS8-4.096#TRPBF exhibits an impressive temperature coefficient, typically less than 2ppm/°C, ensuring minimal deviation in output voltage over a wide temperature range. This makes it an ideal choice for high-precision industrial, medical, and automotive applications where temperature variations are common.

The device is characterized by its low output noise, which is less than 1.25µVP-P for the 0.1Hz to 10Hz band, making it suitable for sensitive electronics where noise can significantly impact performance. Additionally, it offers excellent long-term stability and low hysteresis, which contributes to its reliable and consistent performance over time and under varying environmental conditions.

Featuring a wide operating current range from 500µA to 5mA, the LTC6655CHMS8-4.096#TRPBF is versatile in its power requirements, allowing it to be used in both low-power and standard applications. Its no-load current draw is minimal, which helps in power-sensitive designs.

The LTC6655CHMS8-4.096#TRPBF comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. It is also available in tape and reel packaging, designated by the 'TRPBF' suffix, which makes it ideal for automated mass production processes.

Overall, the LTC6655CHMS8-4.096#TRPBF is a reliable and high-performance voltage reference that provides the precision and stability required for critical applications. With its low noise, low drift, and robust temperature performance, it stands out as a top choice for designers looking to enhance the accuracy and consistency of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5404 $57.2424
13+ $7.8280 $101.7640
20+ $7.5834 $151.6680
28+ $7.3387 $205.4836
36+ $7.0941 $255.3876
48+ $6.3603 $305.2944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,220 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess