EN
  • EN
  • DE

LTC6752HS5#TRPBF

Part No LTC6752HS5#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP R-R CMOS 280MHZ TSOT23-5 / Comparator General Purpose CMOS TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type General Purpose
Number of Elements 1
Output Type CMOS
Voltage - Supply, Single/Dual (±) 2.45V ~ 3.5V
Voltage - Input Offset (Max) 5.5mV @ 3.3V
Current - Input Bias (Max) 1.5µA @ 3.3V
Current - Output (Typ) 70mA
Current - Quiescent (Max) 5.8mA
CMRR, PSRR (Typ) 70dB CMRR, 73dB PSRR
Propagation Delay (Max) 5ns
Hysteresis 4.7mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package SOT-23-5 Thin, TSOT-23-5
Mounting Surface Mount
Supplier Device Package TSOT-23-5
Base Product Number LTC6752
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317983-LTC6752HS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6752HS5#TRPBF CAD Model

Description

Product Overview: LTC6752HS5#TRPBF by Analog Devices Inc.

The LTC6752HS5#TRPBF is a high-speed, low-power comparator from Analog Devices Inc., designed to provide rapid signal processing with minimal power consumption. This device is a member of a family of comparators that offer a variety of speed, power, and package options, making it a versatile choice for a wide range of applications.

Key Features

  • Speed: The LTC6752HS5#TRPBF boasts an impressive propagation delay of just 2.9 ns, making it one of the fastest comparators in its class. This speed is critical for high-frequency or fast-response systems.
  • Power Efficiency: Despite its speed, the device maintains power efficiency with a low supply current of 3.5 mA, which is beneficial for battery-powered or energy-sensitive applications.
  • Voltage Range: It operates on a wide supply voltage range from 2.45V to 5.25V, allowing for flexibility in various circuit designs.
  • Output Latch Function: The comparator includes an output latch function that enables the user to hold the output state, which is useful for timing-critical applications.
  • Overdrive Dispersion: Low overdrive dispersion of 1.8 ns ensures consistent performance even with small input signal differences.

Applications

The LTC6752HS5#TRPBF is suitable for a variety of applications, including:

  • High-speed data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • Pulse width modulation (PWM) circuits
  • Signal line receivers

Packaging and Quality

This particular model comes in a compact 5-lead SOT-23 package, designated by the "HS5" in its part number, making it ideal for space-constrained applications. The "#TRPBF" suffix indicates that the device is provided in tape and reel packaging, suitable for automated assembly processes, and is lead-free and RoHS compliant.

Conclusion

The LTC6752HS5#TRPBF from Analog Devices Inc. strikes an excellent balance between speed and power efficiency. Its robust feature set and compact form factor make it an excellent choice for designers looking to integrate a high-performance comparator into their systems. With its fast response time and low power consumption, this comparator is well-suited to meet the demands of modern electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8251 $58.9506
13+ $8.0616 $104.8008
20+ $7.8097 $156.1940
27+ $7.5578 $204.0606
35+ $7.3058 $255.7030
46+ $6.5501 $301.3046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,542 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess