EN
  • EN
  • DE

LTC7138MPMSE#TRPBF

Part No LTC7138MPMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ/PROG 400MA 16MSOP / Buck Switching Regulator IC Positive Adjustable (Programmable) 0.8V (1.8V, 3.3V, 5V) 1 Output 400mA 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 140V
Voltage - Output (Min/Fixed) 0.8V (1.8V, 3.3V, 5V)
Voltage - Output (Max) 140V
Current - Output 400mA
Synchronous Rectifier No
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC7138
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317344-LTC7138MPMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7138MPMSE#TRPBF CAD Model

Description

Analog Devices Inc. LTC7138MPMSE#TRPBF

The LTC7138MPMSE#TRPBF is a high-efficiency, monolithic synchronous step-down DC/DC converter designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This advanced power solution is engineered to deliver precise voltage regulation and outstanding performance, making it ideal for a variety of applications including industrial, automotive, and telecommunications systems.

Key Features:

  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and battery chemistries.
  • High Efficiency: With its synchronous rectification technology, the LTC7138MPMSE#TRPBF achieves high efficiency, which is crucial for thermal management and prolonging battery life in portable applications.
  • Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, providing flexibility across different loads and use cases.
  • Low Dropout Operation: The converter maintains its performance even under low input-to-output voltage differentials, ensuring consistent operation.
  • Thermal Protection: The LTC7138MPMSE#TRPBF is equipped with thermal shutdown functionality to protect the device under high-temperature conditions.
  • Robust Packaging: It comes in a compact MSOP package, which is suitable for space-constrained applications while providing excellent power dissipation characteristics.

Applications:

  • Automotive Electronics
  • Portable Instruments
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • Distributed Power Systems

The LTC7138MPMSE#TRPBF is designed to meet the stringent requirements of a wide range of environments and applications. Its monolithic design integrates top-notch power MOSFETs, which contribute to its compact footprint and reduced external component count. This makes it an excellent choice for designers looking to optimize board space without sacrificing performance.

Analog Devices Inc. ensures that this product meets rigorous quality and reliability standards. The LTC7138MPMSE#TRPBF is a testament to their commitment to providing innovative and robust power management solutions that cater to the evolving needs of modern electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.8151 $83.6302
3+ $34.3098 $102.9294
5+ $33.2376 $166.1880
7+ $32.1655 $225.1585
9+ $31.0933 $279.8397
11+ $27.8767 $306.6437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,808 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess