EN
  • EN
  • DE

MAX17410GTM+

Part No MAX17410GTM+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR INTEL 2OUT 48TQFN / Quick-PWM™ Controller, Intel IMVP-6+ Voltage Regulator IC 2 Output 48-TQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Applications Controller, Intel IMVP-6+
Voltage - Input 4.5V ~ 5.5V
Number of Outputs 2
Voltage - Output 0.013V ~ 1.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Base Product Number MAX17410
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 175-MAX17410GTM+,MAXMAXMAX17410GTM+,2156-MAX17410GTM+
Standard Package 43
Win Source Part Number 1320700-MAX17410GTM+
Ultra Librarian 3D Model Ultra Librarian MAX17410GTM+ CAD Model

Description

Product Overview: MAX17410GTM+ from Analog Devices Inc.

The MAX17410GTM+ is a high-performance, step-down, integrated power supply module from Analog Devices Inc., designed to deliver exceptional efficiency and power density in a compact form factor. This advanced power solution is ideal for a wide range of applications, including computing, telecommunications, and industrial systems that require reliable and efficient voltage regulation.

Key Features

  • High Efficiency: The MAX17410GTM+ boasts a high efficiency rate, minimizing power loss and heat generation, which is crucial for maintaining system reliability and extending the lifespan of electronic components.
  • Integrated Design: With its integrated inductor and MOSFETs, this power module simplifies the design process, reduces external component count, and saves valuable board space.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it versatile for use in various systems with different power supply requirements.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the specific needs of the application.
  • Thermal Management: The module is equipped with excellent thermal performance features, ensuring stable operation even under high power demands.
  • Protection Features: It includes multiple protection features such as over-temperature, over-current, and under-voltage lockout, enhancing the safety and durability of the end product.

Applications

  • Server and Storage Systems
  • Networking Equipment
  • Industrial Control Systems
  • Telecommunications Infrastructure

With its robust construction and advanced features, the MAX17410GTM+ power module from Analog Devices Inc. is engineered to meet the stringent requirements of today's high-performance electronic systems. Its ease of use and reliable operation make it an excellent choice for designers looking to optimize their power management solutions.

Product Specifications

The MAX17410GTM+ is available in a compact 68-pin thin QFN package, further enhancing its appeal for space-constrained applications. For detailed specifications, reference designs, and additional resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4610 $52.3830
7+ $14.3270 $100.2890
11+ $13.8793 $152.6723
15+ $13.4316 $201.4740
20+ $12.9839 $259.6780
26+ $11.6407 $302.6582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,806 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess