EN
  • EN
  • DE

LTM4638EY#PBF

Part No LTM4638EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5.5V / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 15A 3.1V - 20V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 20V
Voltage - Output 1 0.6 ~ 5.5V
Current - Output (Max) 15A
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 49-BFBGA Module
Dimension 0.25" L x 0.25" W x 0.21" H (6.3mm x 6.3mm x 5.4mm)
Supplier Device Package 49-BGA (6.25x6.25)
Base Product Number LTM4638
Other Names LTM4638EY#PBF,-2735-LTM4638EY#PBF,505-LTM4638EY#PBF
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1237768-LTM4638EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4638EY#PBF CAD Model

Description

The LTM4638EY#PBF is a high-performance step-down DC/DC µModule (micromodule) regulator from Analog Devices Inc., a leader in high-performance analog technology. This compact and efficient power management solution is designed to meet the rigorous requirements of applications demanding high power density and precise voltage regulation.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range of 3.6V to 20V, making it versatile for a variety of applications from industrial to automotive systems.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted from 0.6V to 5.5V, allowing for flexibility and customization according to specific circuit requirements.
  • High Efficiency: With its advanced design, the LTM4638EY#PBF achieves high efficiency, which helps in reducing power loss and improving system performance.
  • Integrated Components: The module integrates the inductor, power switches, DC/DC controller, and compensation components into a single package, simplifying design and saving board space.
  • Thermal Performance: Encased in a thermally enhanced, over-molded land grid array (LGA) package, the LTM4638EY#PBF offers excellent thermal performance, ensuring reliability even under high power operation or in environments with limited airflow.

Applications

The LTM4638EY#PBF is ideal for a wide range of applications, including:

  • Telecommunications infrastructure
  • Datacom and storage systems
  • Industrial equipment
  • Medical devices
  • Automotive electronics

Product Specifications

Parameter Value
Input Voltage Range 3.6V to 20V
Output Voltage Range 0.6V to 5.5V
Package LGA
Operating Temperature -40°C to +125°C

With its robust feature set, the LTM4638EY#PBF is a powerful solution for designers looking to enhance the efficiency, reliability, and power density of their systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.0150 $66.0300
4+ $30.9254 $123.7016
6+ $29.8806 $179.2836
8+ $27.7911 $222.3288
10+ $26.7463 $267.4630
12+ $25.7015 $308.4180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess