EN
  • EN
  • DE

LTM4656EY-1#PBF

Part No LTM4656EY-1#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description 28VIN, 36VOUT SYNCHRONOUS BOOST / Non-Isolated PoL Module DC DC Converter 1 Output 6 ~ 36V 4A 4.5V - 28V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 28V
Voltage - Output 1 6 ~ 36V
Current - Output (Max) 4A
Applications ITE (Commercial)
Features Adjustable Output, Load Sharing
Temperature Range - Operating -40°C ~ 125°C
Efficiency 98%
Mounting Surface Mount
Case / Package 144-BBGA Module
Size / Dimension 0.63" L x 0.63" W x 0.29" H (16.0mm x 16.0mm x 7.4mm)
Supplier Device Package 144-BGA (16x16)
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number -2735-LTM4656EY-1#PBF,505-LTM4656EY-1#PBF
Standard Package 90
Win Source Part Number 1335210-LTM4656EY-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4656EY-1#PBF CAD Model

Description

Introducing the LTM4656EY-1#PBF from Analog Devices Inc.

The LTM4656EY-1#PBF is a high-performance, dual 14A or single 28A, step-down μModule (micromodule) regulator from the reputable Analog Devices Inc. This innovative product is designed to meet the needs of demanding power management applications, offering a compact, efficient, and reliable solution for a wide range of industries.

Key Features

  • High Efficiency: The LTM4656EY-1#PBF utilizes advanced design techniques and high-quality components to achieve excellent power conversion efficiency, which is critical for reducing heat and improving system performance.
  • Versatile Configuration: Capable of operating as dual 14A outputs or reconfigured as a single 28A output, this regulator provides flexibility for various circuit designs and load requirements.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 16V, the LTM4656EY-1#PBF is suitable for a variety of supply voltages, making it a versatile choice for different power environments.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, providing the ability to cater to a broad range of voltage requirements for different components and systems.
  • Compact Design: The μModule regulator comes in a compact 16mm x 16mm x 5.01mm BGA package, which is ideal for space-constrained applications without compromising on power capability.
  • Integrated Components: It includes the inductor, power switches, DC/DC controller, and supporting components, reducing the need for external components and simplifying the design process.
  • Thermal Performance: The LTM4656EY-1#PBF is designed with thermal management in mind, featuring over-temperature protection and a robust package that aids in heat dissipation.

Applications

The versatility and high performance of the LTM4656EY-1#PBF make it an excellent choice for a wide array of applications, including:

  • Datacom and Telecom Systems
  • Industrial Equipment
  • Medical Devices
  • Automotive Electronics
  • High-Density Distributed Power Systems

With its combination of performance, flexibility, and compact design, the LTM4656EY-1#PBF from Analog Devices Inc. is an ideal power management solution that can meet the stringent requirements of modern electronic devices and systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess