EN
  • EN
  • DE

LTM8083EY#PBF

Part No LTM8083EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description 36VIN, 1.5A BUCK-BOOST UMODULE / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 36V 1.5A 3V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output 1 1 ~ 36V
Current - Output (Max) 1.5A
Applications ITE (Commercial)
Features Adjustable Output
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 49-FBGA Module
Size / Dimension 0.25" L x 0.25" W x 0.10" H (6.3mm x 6.3mm x 2.4mm)
Supplier Device Package 49-BGA (6.25x6.25)
Base Product Number LTM8083
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number 161-LTM8083EY#PBF,161-LTM8083EY#PBF-ND,505-LTM8083EY#PBF,-2735-LTM8083EY#PBF
Standard Package 260
Win Source Part Number 1335239-LTM8083EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8083EY#PBF CAD Model

Description

Analog Devices Inc. LTM8083EY#PBF: A Compact μModule Regulator

The LTM8083EY#PBF is a high-efficiency, versatile micro-module (μModule) regulator from the esteemed manufacturer Analog Devices Inc. Designed to simplify the power supply design process, this innovative component integrates a switching regulator, inductors, and supporting components into a compact, surface-mount package. This level of integration facilitates quick and reliable implementation into a wide array of applications, ranging from industrial to communication systems.

Key Features

  • Integrated Design: The LTM8083EY#PBF combines a DC/DC converter with the necessary inductors, resistors, and capacitors into a single package, reducing the design complexity and footprint on the PCB.
  • Wide Input Voltage Range: This μModule regulator can operate with an input voltage range from 3.6V to 58V, making it suitable for various supply voltages and capable of handling unpredictable surges and transients.
  • Adjustable and Fixed Output: It provides an adjustable output voltage from 0.8V to 24V, which can be set with a single resistor, or a fixed 5V or 12V output, catering to a broad spectrum of power requirements.
  • High Efficiency: The device's high-efficiency design ensures minimal heat generation, which is crucial for performance and reliability in thermally constrained environments.
  • Robust Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, ensuring the regulator and downstream components are safeguarded against adverse conditions.
  • Compact LGA Package: The LTM8083EY#PBF is offered in a low-profile (3.42mm) LGA package, which is highly suitable for space-constrained applications.

Applications

The LTM8083EY#PBF is ideal for use in a variety of industries and applications where efficient power conversion and distribution are critical. Its robust feature set makes it a perfect choice for telecommunications, automotive, industrial control, and distributed power systems. Whether it's for powering sensitive analog circuits, microprocessors, or data converters, this μModule regulator provides a reliable, compact, and easy-to-use solution that can significantly reduce design time and increase system reliability.

By choosing the LTM8083EY#PBF from Analog Devices Inc., designers can confidently deliver stable and efficient power to their systems, ensuring optimal performance and longevity.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9173 $93.8346
3+ $38.4963 $115.4889
5+ $37.2933 $186.4665
6+ $36.0903 $216.5418
8+ $34.8873 $279.0984
10+ $31.2782 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess