EN
  • EN
  • DE

MAX16932CATIS/V+

Part No MAX16932CATIS/V+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG BUCK 3.3V/5V/ADJ 28TQFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 3.5V ~ 42V
Frequency - Switching 1MHz ~ 2.2MHz
Duty Cycle (Max) 98.5%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number MAX16932
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX16932CATIS/V,MAX16932CATIS/V-ND
Standard Package 60
Win Source Part Number 1320770-MAX16932CATIS/V+
Ultra Librarian 3D Model Ultra Librarian MAX16932CATIS/V+ CAD Model

Description

Product Overview: MAX16932CATIS/V+ from Analog Devices Inc.

The MAX16932CATIS/V+ is a high-performance, automotive-grade step-down controller designed by Analog Devices Inc. This advanced component is specifically engineered to meet the stringent requirements of the automotive industry, providing reliable and efficient power management solutions for a wide array of automotive applications.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range from 3.5V to 36V, making it suitable for handling various automotive battery voltages, including cold-crank and stop-start scenarios.
  • High Efficiency: With its advanced design, the MAX16932CATIS/V+ offers high efficiency to minimize power loss and heat dissipation, which is crucial for automotive power systems.
  • Adjustable Output Voltage: The output voltage of the device can be adjusted to meet the specific needs of the application, providing flexibility and precision in power supply design.
  • Thermal Protection: The controller includes thermal shutdown protection, which helps to prevent damage from overheating, enhancing the durability and lifespan of the product.
  • Robust Protection Features: It also comes equipped with a variety of protection features such as overvoltage, undervoltage, and overcurrent protection, ensuring stable operation under adverse conditions.

Applications

The MAX16932CATIS/V+ is ideal for a range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Navigation
  • Telematics
  • Body Control Modules

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the MAX16932CATIS/V+ is no exception. It is designed to meet the rigorous AEC-Q100 Grade 1 standard, ensuring reliable performance in the demanding automotive environment. With its extended temperature range and robust design, this step-down controller is built to withstand the challenges of automotive applications.

Package and Availability

The MAX16932CATIS/V+ comes in a compact TSSOP-EP package, which is suitable for space-constrained applications. This product is available for purchase from Analog Devices Inc. and its authorized distributors, ensuring easy access and support for customers worldwide.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess