EN
  • EN
  • DE

ADM8839ACPZ-REEL

Part No ADM8839ACPZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CHARGE PUMP REG TFT 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, TFT LCD
Voltage - Input 2.7 V to 4.2 V
Number of Outputs 3
Output Voltage -15V, 5V, 15V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-LFCSP-VQ (4x4)
Win Source Part Number 132125-ADM8839ACPZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM8839ACPZ-REEL CAD Model

Description

ADM8839ACPZ-REEL: High-Performance Power Management IC by Analog Devices Inc.

The ADM8839ACPZ-REEL is a sophisticated power management integrated circuit (PMIC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the REEL packaging series, indicating that it is provided in tape and reel packaging for automated assembly processes, making it ideal for high-volume production environments.

Key Features and Benefits

  • High Efficiency: The ADM8839ACPZ-REEL is engineered to provide high-efficiency power conversion, which helps in extending battery life in portable devices and reducing heat dissipation in high-power systems.
  • Compact Size: Housed in a compact LFCSP (Lead Frame Chip Scale Package), this device is designed to occupy minimal space on a PCB, making it a perfect fit for space-constrained applications.
  • Flexible Power Management: This PMIC is capable of managing multiple power rails, offering a versatile solution for systems requiring various voltage levels and power sequencing.
  • Thermal Protection: The device includes built-in thermal protection features to safeguard against overheating, ensuring reliable operation under varying load conditions.
  • Low Noise: The ADM8839ACPZ-REEL is optimized for low-noise performance, which is critical for sensitive analog circuits and precision measurements.

Applications

The ADM8839ACPZ-REEL is suitable for a wide range of applications, particularly those demanding reliable and efficient power management. Its typical applications include:

  • Portable and battery-powered devices
  • Medical and healthcare equipment
  • Industrial and instrumentation systems
  • Communication infrastructure
  • Automotive electronics

Technical Specifications

With its advanced features, the ADM8839ACPZ-REEL is designed to meet the stringent requirements of modern electronic systems. It operates over a broad temperature range and is compatible with various microcontroller interfaces, providing a high degree of flexibility in system design.

For engineers and designers looking for a reliable power management solution, the ADM8839ACPZ-REEL from Analog Devices Inc. offers a blend of performance, compactness, and versatility, ensuring that it can meet the needs of even the most demanding applications.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8401 $59.6421
50+ $2.3308 $116.5400
77+ $2.2580 $173.8660
106+ $2.1853 $231.6418
137+ $2.1125 $289.4125
183+ $1.8942 $346.6386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess