EN
  • EN
  • DE

MAX1693HEUB

Part No MAX1693HEUB
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description USB CURRENT-LIMITED SWITCHES / Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Bulk
Product Status Active
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAXMAXMAX1693HEUB,2156-MAX1693HEUB
Standard Package 1
Win Source Part Number 1321120-MAX1693HEUB
Ultra Librarian 3D Model Ultra Librarian MAX1693HEUB CAD Model

Description

Product Overview: MAX1693HEUB - Analog Devices Inc.

The MAX1693HEUB from Analog Devices Inc. is a high-performance, low-dropout linear regulator designed for applications requiring high voltage accuracy, fast transient response, and low quiescent current. This regulator is ideal for powering sensitive analog and digital integrated circuits, particularly in portable and automotive electronics where battery life and efficiency are crucial.

Key Features:

  • Voltage Accuracy: The MAX1693HEUB boasts an impressive output voltage accuracy, ensuring stable and reliable power supply to critical components.
  • Low Dropout: Its low dropout voltage minimizes power loss and improves efficiency, making it suitable for battery-powered devices where every milliwatt counts.
  • Fast Transient Response: The device responds quickly to changes in load, preserving the stability of the power supply even in dynamic conditions.
  • Low Quiescent Current: It operates with a low quiescent current, which is essential for prolonging battery life in portable applications.
  • Thermal Protection: Built-in thermal protection safeguards the device and the system from damage due to overheating.
  • Wide Operating Temperature Range: The regulator is designed to work over a broad temperature range, making it suitable for challenging environmental conditions.
  • Package: It comes in a compact, thermally-efficient µMAX package, which is ideal for space-constrained applications.

Applications:

The MAX1693HEUB is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Automotive Electronics
  • Power Management for CPUs and FPGAs
  • Battery-Powered Devices
  • Telecommunications Infrastructure

Technical Specifications:

For engineers and designers considering the MAX1693HEUB for their projects, here are some of the technical specifications:

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Options: Specified in the datasheet
  • Output Current: Specified in the datasheet
  • Dropout Voltage: Specified in the datasheet
  • Package Type: µMAX
  • Operating Temperature Range: Specified in the datasheet

For detailed information, please refer to the MAX1693HEUB datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC CURRENT REGULATOR 2% 19QFN / Current Regulator Regulator High/Low-Side 5A 19-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC REGULATOR BGA
Lowest to $5.1818
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC ELECT FUSE 10.4% 8SO PWRPAD
Lowest to $0.4082
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN
Lowest to $2.7722
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $3.1353
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess