EN
  • EN
  • DE

MAX9650AUA+

Part No MAX9650AUA+
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP TFT-LCD 8UMAX / Video Amp 1 TFT-LCD Panels: VCOM Driver 8-uMAX-EP|8-uSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 35 MHz
Slew Rate 40V/µs
Current - Supply 3.7 mA
Current - Output / Channel 1.3 A
Voltage - Supply, Single/Dual (±) 9V ~ 20V, ±4.5V ~ 10V
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-uMax-EP
Base Product Number MAX9650
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 50
Win Source Part Number 1321727-MAX9650AUA+
Ultra Librarian 3D Model Ultra Librarian MAX9650AUA+ CAD Model

Description

Product Overview: MAX9650AUA+ from Analog Devices Inc.

The MAX9650AUA+ is a high-performance, low-power, voltage-output digital-to-analog converter (DAC) developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This precision DAC is designed to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications that require precise voltage control and signal conversion.

Key Features

  • Resolution: The MAX9650AUA+ boasts a resolution of 10-bits, providing fine granularity in voltage output levels for precise control and signal processing.
  • Power Efficiency: This DAC operates with a low power consumption, which is critical for battery-powered devices and energy-sensitive applications.
  • Operating Voltage Range: It supports a wide operating voltage range, allowing for flexible integration into various system designs without the need for additional voltage regulation.
  • Package Type: The device comes in a compact 8-pin µMAX package, making it suitable for space-constrained applications.
  • Interface: It features a simple digital interface for ease of communication with microcontrollers or other digital systems.

Applications

The MAX9650AUA+ is versatile and can be used in a multitude of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Process control
  • Industrial automation
  • Medical devices
  • Automotive systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the MAX9650AUA+ is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it operates effectively under various conditions and throughout its intended lifespan.

Technical Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the MAX9650AUA+ into their projects. Analog Devices also provides technical support to assist with any questions or challenges that may arise during product implementation.

In summary, the MAX9650AUA+ from Analog Devices Inc. is a high-quality DAC offering precision, efficiency, and versatility for a broad spectrum of applications. Its compact size, ease of use, and robust support make it a top choice for engineers and designers looking to incorporate reliable analog-to-digital conversion into their electronic designs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Texas Instruments
Need more? Email Us
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess