EN
  • EN
  • DE

SSM3582ACPZ-R7

Part No SSM3582ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description STEREO CHANNEL MID POWER CLASS D  /  Amplifier IC 2-Channel (Stereo) Class D 40-LFCSP-WQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Analog Devices Inc.
Package Tape & Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 31.76W x 2 @ 4Ohm
Voltage - Supply 4.5V ~ 16V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 40-LFCSP-WQ (6x6)
Package / Case 40-WFQFN Exposed Pad, CSP
Base Product Number SSM3582
Other Names 505-SSM3582ACPZ-R7TR,-2735-SSM3582ACPZ-R7DKR,-2735-SSM3582ACPZ-R7TR,-2735-SSM3582ACPZ-R7CT,-2735-SSM3582ACPZ-R7TR,505-SSM3582ACPZ-R7DKR,505-SSM3582ACPZ-R7CT
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260622-SSM3582ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian SSM3582ACPZ-R7 CAD Model

Description

Analog Devices Inc. SSM3582ACPZ-R7: A Comprehensive Overview

The SSM3582ACPZ-R7 is a high-performance, fully integrated, high-efficiency, mono Class-D audio amplifier designed by Analog Devices Inc. This advanced component is well-suited for portable and space-constrained applications, offering a perfect blend of power efficiency and audio fidelity.

With a compact 32-lead LFCSP (lead-frame chip-scale package) that measures just 5 mm x 5 mm, the SSM3582ACPZ-R7 is designed for seamless integration into modern electronic devices. Its small footprint does not compromise on performance, as it is capable of delivering 2 W into a 4 Ω load or 1.4 W into an 8 Ω load with less than 1% total harmonic distortion plus noise (THD+N) when powered by a 5 V supply.

The SSM3582ACPZ-R7 features a wide power supply range from 2.5 V to 5.5 V, making it versatile for various applications. The amplifier also includes a digital audio interface with the capability to handle pulse-code modulation (PCM) data formats, providing a direct connection to most audio sources and microcontrollers without the need for external conversion hardware.

Another key feature of the SSM3582ACPZ-R7 is its built-in digital signal processing (DSP). This allows for bass boost, treble, and EQ functionalities to be implemented, offering designers the flexibility to optimize audio performance for their specific application. Additionally, the device includes a programmable dynamic range control that helps to prevent speaker damage from high-level inputs, ensuring long-term reliability and user safety.

Protection features are also embedded within the SSM3582ACPZ-R7, including overcurrent protection, thermal shutdown, and a pop-and-click suppression mechanism that enhances the user experience by minimizing noise artifacts during power cycling.

Overall, the SSM3582ACPZ-R7 from Analog Devices Inc. is a robust audio solution that combines high-quality sound with power efficiency and advanced features. Its ease of use, digital interfacing, and onboard DSP make it an excellent choice for designers looking to elevate the audio experience in portable electronics, wireless speakers, and other applications where space and power are at a premium.

You May Also Be Interested in

Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4720 $51.7760
19+ $5.3104 $100.8976
30+ $5.1445 $154.3350
41+ $4.9785 $204.1185
52+ $4.8126 $250.2552
70+ $4.3147 $302.0290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess